Alpha Wire Wire Braid Sleeving, 3.175Mm, Brass, 250Ft; Sleeving / Tubing Type Alpha Wire 2155 NA003

Description
WIRE BRAID SLEEVING, 3.175MM, BRASS, 250FT; Sleeving / Tubing Type:Braided; Sleeving Material:Brass; Sleeving Colour:Natural; Internal Diameter:3.175mm; Length - Metric:76.2m; Length - Imperial:250ft; Product Range:FIT; Length:76.2m RoHS Compliant: Yes
Datasheet
Description
WIRE BRAID SLEEVING, 3.175MM, BRASS, 250FT; Sleeving / Tubing Type:Braided; Sleeving Material:Brass; Sleeving Colour:Natural; Internal Diameter:3.175mm; Length - Metric:76.2m; Length - Imperial:250ft; Product Range:FIT; Length:76.2m RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Braid Sleeving, 3.175Mm, Brass, 250Ft; Sleeving / Tubing Type Alpha Wire - 68Y4625 - Newark, An Avnet Company
Chicago, IL, United States
Wire Braid Sleeving, 3.175Mm, Brass, 250Ft; Sleeving / Tubing Type Alpha Wire
68Y4625
Wire Braid Sleeving, 3.175Mm, Brass, 250Ft; Sleeving / Tubing Type Alpha Wire 68Y4625
WIRE BRAID SLEEVING, 3.175MM, BRASS, 250FT; Sleeving / Tubing Type:Braided; Sleeving Material:Brass; Sleeving Colour:Natural; Internal Diameter:3.175mm; Length - Metric:76.2m; Length - Imperial:250ft; Product Range:FIT; Length:76.2m RoHS Compliant: Yes

WIRE BRAID SLEEVING, 3.175MM, BRASS, 250FT; Sleeving / Tubing Type:Braided; Sleeving Material:Brass; Sleeving Colour:Natural; Internal Diameter:3.175mm; Length - Metric:76.2m; Length - Imperial:250ft; Product Range:FIT; Length:76.2m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 68Y4625
Product Name Wire Braid Sleeving, 3.175Mm, Brass, 250Ft; Sleeving / Tubing Type Alpha Wire
Sleeving Mesh / Braided Sleeving; Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Shrink tube - 211-506/000-002 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Reducing sleeve - DARQ-R-A-S17-S11-17-P50 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Material Stainless Steel
Length 0.6693 inch (17 mm)
View Details
Cross-Linked PVC Heat Shrink - HS-105 - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PVC
Operating Temperature -20 to 105 C (-4 to 221 F)
View Details