Alpha Wire Braid; 7 AWG; Tinned Copper; 25/32 in.;528; 20988 CMA; 85 A 2152 SV005

Description
Tinned Copper Oval Braid, For Point-to-Point Ground Path, Wire⁄Cable Shielding Woven Tinned Copper Braid Manufactured in Tubular Configuration Provides 90% Coverage Each Strand Meets Requirements of Fed. Spec. QQ-W-343E and ASTM-B-33 Appl. Shielding, Cable/Harness Assembly
Description
Tinned Copper Oval Braid, For Point-to-Point Ground Path, Wire⁄Cable Shielding Woven Tinned Copper Braid Manufactured in Tubular Configuration Provides 90% Coverage Each Strand Meets Requirements of Fed. Spec. QQ-W-343E and ASTM-B-33 Appl. Shielding, Cable/Harness Assembly

Suppliers

Company
Product
Description
Supplier Links
Braid; 7 AWG; Tinned Copper; 25/32 in.;528; 20988 CMA; 85 A - 70136162 - Allied Electronics, Inc.
Fort Worth, TX, USA
Braid; 7 AWG; Tinned Copper; 25/32 in.;528; 20988 CMA; 85 A
70136162
Braid; 7 AWG; Tinned Copper; 25/32 in.;528; 20988 CMA; 85 A 70136162
Tinned Copper Oval Braid, For Point-to-Point Ground Path, Wire⁄Cable Shielding Woven Tinned Copper Braid Manufactured in Tubular Configuration Provides 90% Coverage Each Strand Meets Requirements of Fed. Spec. QQ-W-343E and ASTM-B-33 Appl. Shielding, Cable/Harness Assembly

Tinned Copper Oval Braid, For Point-to-Point Ground Path, Wire⁄Cable Shielding

  • Woven Tinned Copper Braid Manufactured in Tubular Configuration Provides 90% Coverage
  • Each Strand Meets Requirements of Fed. Spec. QQ-W-343E and ASTM-B-33
  • Appl. Shielding, Cable/Harness Assembly
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Hookup Wires
Product Number 70136162
Product Name Braid; 7 AWG; Tinned Copper; 25/32 in.;528; 20988 CMA; 85 A
Approvals QQ-W-343E, ASTM-B-33
Unlock Full Specs
to access all available technical data

Similar Products

20 AWG, PVC Insulated, Wire Spool - 9505 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Rated Voltage 1000 volts
Nominal Diameter 0.0800 inch (2.03 mm)
Rated Temperature 105 C (221 F)
View Details
Miniature Electrode Wire - AS 770-38 - Cooner Wire Company
Specs
Nominal Diameter 0.0057 inch (0.1448 mm)
Wire Insulation Teflon
Wire Conductor Pure Platinum
View Details
Hook Up Wire - 1805943 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1181 inch (3 mm)
Wire Conductor Copper
North American 18 AWG
View Details
Micro mini PFA Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 150 volts
Nominal Diameter 0.0088 to 0.0220 inch (0.2235 to 0.5588 mm)
Rated Temperature 200 C (392 F)
View Details