Alpha Wire Circular Connector Assemblies 214HR NC032

Description
3 Position Circular Connector Plug, Male Pins Screw
Request a Quote Datasheet
Description
3 Position Circular Connector Plug, Male Pins Screw
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 214HRNC032-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
214HRNC032-ND
Circular Connector Assemblies 214HRNC032-ND
3 Position Circular Connector Plug, Male Pins Screw

3 Position Circular Connector Plug, Male Pins Screw

Buy Now Datasheet
Sensor Connector, M8, Plug, 3Pos, Cable; Product Range Alpha Wire - 01AC3124 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Connector, M8, Plug, 3Pos, Cable; Product Range Alpha Wire
01AC3124
Sensor Connector, M8, Plug, 3Pos, Cable; Product Range Alpha Wire 01AC3124
SENSOR CONNECTOR, M8, PLUG, 3POS, CABLE; Product Range:ALPHA CONNECT Series; Sensor Connector Size:M8; Sensor Connector Gender:Male; No. of Positions:3 Positions; Sensor Contact Type:Screw Pin; IP / NEMA Rating:IP67, NEMA 6P RoHS Compliant: Yes

SENSOR CONNECTOR, M8, PLUG, 3POS, CABLE; Product Range:ALPHA CONNECT Series; Sensor Connector Size:M8; Sensor Connector Gender:Male; No. of Positions:3 Positions; Sensor Contact Type:Screw Pin; IP / NEMA Rating:IP67, NEMA 6P RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 214HRNC032-ND 01AC3124
Product Name Circular Connector Assemblies Sensor Connector, M8, Plug, 3Pos, Cable; Product Range Alpha Wire
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data