Alpha Wire Braid; 8 AWG; Tinned Copper; 5/8 in.; 384; 14264 CMA; 64 A 2148 SV005

Description
Tinned Copper Oval Braid, For Point-to-Point Ground Path, Wire⁄Cable Shielding Woven Tinned Copper Braid Manufactured in Tubular Configuration Provides 90% Coverage Each Strand Meets Requirements of Fed. Spec. QQ-W-343E and ASTM-B-33 Appl. Shielding, Cable/Harness Assembly
Description
Tinned Copper Oval Braid, For Point-to-Point Ground Path, Wire⁄Cable Shielding Woven Tinned Copper Braid Manufactured in Tubular Configuration Provides 90% Coverage Each Strand Meets Requirements of Fed. Spec. QQ-W-343E and ASTM-B-33 Appl. Shielding, Cable/Harness Assembly

Suppliers

Company
Product
Description
Supplier Links
Braid; 8 AWG; Tinned Copper; 5/8 in.; 384; 14264 CMA; 64 A - 70136160 - Allied Electronics, Inc.
Fort Worth, TX, USA
Braid; 8 AWG; Tinned Copper; 5/8 in.; 384; 14264 CMA; 64 A
70136160
Braid; 8 AWG; Tinned Copper; 5/8 in.; 384; 14264 CMA; 64 A 70136160
Tinned Copper Oval Braid, For Point-to-Point Ground Path, Wire⁄Cable Shielding Woven Tinned Copper Braid Manufactured in Tubular Configuration Provides 90% Coverage Each Strand Meets Requirements of Fed. Spec. QQ-W-343E and ASTM-B-33 Appl. Shielding, Cable/Harness Assembly

Tinned Copper Oval Braid, For Point-to-Point Ground Path, Wire⁄Cable Shielding

  • Woven Tinned Copper Braid Manufactured in Tubular Configuration Provides 90% Coverage
  • Each Strand Meets Requirements of Fed. Spec. QQ-W-343E and ASTM-B-33
  • Appl. Shielding, Cable/Harness Assembly
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Hookup Wires
Product Number 70136160
Product Name Braid; 8 AWG; Tinned Copper; 5/8 in.; 384; 14264 CMA; 64 A
Approvals QQ-W-343E, ASTM-B-33
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 1805960 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1457 inch (3.7 mm)
Wire Conductor Copper
North American 14 AWG
View Details
PVC Insulated Ground Strap -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Rated Voltage 300 volts
Rated Temperature 105 C (221 F)
Wire Insulation Polyvinyl Chloride
View Details
Miniature Shielded Control and Instrumentation Cable - 1202 - BRIM Electronics, Inc.
Specs
Approvals MIL-W-16878D TYPE B, RoHS
Rated Voltage 600 volts
Nominal Diameter 0.1150 to 0.3010 inch (2.92 to 7.65 mm)
View Details
Miniature Electrode Wire - CW 5263-26 - Cooner Wire Company
Specs
Nominal Diameter 0.0190 inch (0.4826 mm)
Wire Conductor Pure Gold
North American 26 AWG
View Details