Alpha Wire Braid; 9 AWG; Tinned Copper; 1/2 in.; 336; 13356 CMA; 62 A 2146 SV005

Description
Tinned Copper Oval Braid, For Point-to-Point Ground Path, Wire⁄Cable Shielding Woven Tinned Copper Braid Manufactured in Tubular Configuration Provides 90% Coverage Each Strand Meets Requirements of Fed. Spec. QQ-W-343E and ASTM-B-33 Appl. Shielding, Cable/Harness Assembly
Description
Tinned Copper Oval Braid, For Point-to-Point Ground Path, Wire⁄Cable Shielding Woven Tinned Copper Braid Manufactured in Tubular Configuration Provides 90% Coverage Each Strand Meets Requirements of Fed. Spec. QQ-W-343E and ASTM-B-33 Appl. Shielding, Cable/Harness Assembly

Suppliers

Company
Product
Description
Supplier Links
Braid; 9 AWG; Tinned Copper; 1/2 in.; 336; 13356 CMA; 62 A - 70136159 - Allied Electronics, Inc.
Fort Worth, TX, USA
Braid; 9 AWG; Tinned Copper; 1/2 in.; 336; 13356 CMA; 62 A
70136159
Braid; 9 AWG; Tinned Copper; 1/2 in.; 336; 13356 CMA; 62 A 70136159
Tinned Copper Oval Braid, For Point-to-Point Ground Path, Wire⁄Cable Shielding Woven Tinned Copper Braid Manufactured in Tubular Configuration Provides 90% Coverage Each Strand Meets Requirements of Fed. Spec. QQ-W-343E and ASTM-B-33 Appl. Shielding, Cable/Harness Assembly

Tinned Copper Oval Braid, For Point-to-Point Ground Path, Wire⁄Cable Shielding

  • Woven Tinned Copper Braid Manufactured in Tubular Configuration Provides 90% Coverage
  • Each Strand Meets Requirements of Fed. Spec. QQ-W-343E and ASTM-B-33
  • Appl. Shielding, Cable/Harness Assembly
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Hookup Wires
Product Number 70136159
Product Name Braid; 9 AWG; Tinned Copper; 1/2 in.; 336; 13356 CMA; 62 A
Approvals QQ-W-343E, ASTM-B-33
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 1805944 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1181 inch (3 mm)
Wire Conductor Copper
North American 18 AWG
View Details
Silicone Rubber Grounding & Power Cables -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Approvals UL Listing Mark
Rated Voltage 600 volts
Nominal Diameter 0.1330 to 0.4820 inch (3.38 to 12.24 mm)
View Details
Lead Wire, UL 1213 - 1735 / 1736 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Approvals UL Listing Mark; RoHS
Nominal Diameter 0.0290 to 0.0550 inch (0.7366 to 1.4 mm)
Rated Temperature 105 C (221 F)
View Details
Extra Flexible PVC Lead Wire - NEF 22-6540 - Cooner Wire Company
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0490 inch (1.24 mm)
Rated Temperature 105 C (221 F)
View Details