Alpha Wire Sleeving, Oval Wire Braid, 9.53Mm, Tin, 100Ft; Sleeving / Tubing Type Alpha Wire 2144 SV005

Description
SLEEVING, OVAL WIRE BRAID, 9.53MM, TIN, 100FT; Sleeving / Tubing Type:Braided; Sleeving Material:Copper, Tin Plated; Sleeving Colour:Silver; Internal Diameter:9.53mm; Length - Metric:30.5m; Length - Imperial:100ft; Product Range:- RoHS Compliant: Yes
Datasheet
Description
SLEEVING, OVAL WIRE BRAID, 9.53MM, TIN, 100FT; Sleeving / Tubing Type:Braided; Sleeving Material:Copper, Tin Plated; Sleeving Colour:Silver; Internal Diameter:9.53mm; Length - Metric:30.5m; Length - Imperial:100ft; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sleeving, Oval Wire Braid, 9.53Mm, Tin, 100Ft; Sleeving / Tubing Type Alpha Wire - 02F9795 - Newark, An Avnet Company
Chicago, IL, United States
Sleeving, Oval Wire Braid, 9.53Mm, Tin, 100Ft; Sleeving / Tubing Type Alpha Wire
02F9795
Sleeving, Oval Wire Braid, 9.53Mm, Tin, 100Ft; Sleeving / Tubing Type Alpha Wire 02F9795
SLEEVING, OVAL WIRE BRAID, 9.53MM, TIN, 100FT; Sleeving / Tubing Type:Braided; Sleeving Material:Copper, Tin Plated; Sleeving Colour:Silver; Internal Diameter:9.53mm; Length - Metric:30.5m; Length - Imperial:100ft; Product Range:- RoHS Compliant: Yes

SLEEVING, OVAL WIRE BRAID, 9.53MM, TIN, 100FT; Sleeving / Tubing Type:Braided; Sleeving Material:Copper, Tin Plated; Sleeving Colour:Silver; Internal Diameter:9.53mm; Length - Metric:30.5m; Length - Imperial:100ft; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 02F9795
Product Name Sleeving, Oval Wire Braid, 9.53Mm, Tin, 100Ft; Sleeving / Tubing Type Alpha Wire
Sleeving Mesh / Braided Sleeving; Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Shrink tube - 211-501/000-002 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Reducing sleeve - NPFC-R-G1-G12-F - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Operating Temperature -20 to 150 C (-4 to 302 F)
View Details
Cross-Linked PVC Heat Shrink - HS-105 - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PVC
Operating Temperature -20 to 105 C (-4 to 221 F)
View Details