Alpha Wire Cable Spiral Wrapping 2142 SV005

Description
FIT WIRE MANAGEMENT
Request a Quote Datasheet
Description
FIT WIRE MANAGEMENT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Spiral Wrapping - 2769665 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Spiral Wrapping
2769665
Cable Spiral Wrapping 2769665
FIT WIRE MANAGEMENT

FIT WIRE MANAGEMENT

Supplier's Site
Sleeving, Oval Wire Braid, 6.35Mm, Tin, 100Ft; Sleeving / Tubing Type Alpha Wire - 02F9794 - Newark, An Avnet Company
Chicago, IL, United States
Sleeving, Oval Wire Braid, 6.35Mm, Tin, 100Ft; Sleeving / Tubing Type Alpha Wire
02F9794
Sleeving, Oval Wire Braid, 6.35Mm, Tin, 100Ft; Sleeving / Tubing Type Alpha Wire 02F9794
SLEEVING, OVAL WIRE BRAID, 6.35MM, TIN, 100FT; Sleeving / Tubing Type:Braided; Sleeving Material:Copper, Tin Plated; Sleeving Colour:Silver; Internal Diameter:6.35mm; Length - Metric:30.5m; Length - Imperial:100ft; Product Range:- RoHS Compliant: Yes

SLEEVING, OVAL WIRE BRAID, 6.35MM, TIN, 100FT; Sleeving / Tubing Type:Braided; Sleeving Material:Copper, Tin Plated; Sleeving Colour:Silver; Internal Diameter:6.35mm; Length - Metric:30.5m; Length - Imperial:100ft; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving
Product Number 2769665 02F9794
Product Name Cable Spiral Wrapping Sleeving, Oval Wire Braid, 6.35Mm, Tin, 100Ft; Sleeving / Tubing Type Alpha Wire
Sleeving Spiral Wrap Mesh / Braided Sleeving; Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Shrink tube - 211-504 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Clamping sleeve - EAMH-60-9-C18.1-P - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Operating Temperature -10 to 60 C (14 to 140 F)
View Details
PVDF Heat Shrink Tubing - HSK-600 - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyvinylidene Difluoride (PVDF)
Operating Temperature -55 to 175 C (-67 to 347 F)
View Details