Alpha Wire Braid; 12 AWG; Tinned Copper; 1/4 in.; 168; 6678 CMA; 41 A 2142 SV005

Description
Tinned Copper Oval Braid, For Point-to-Point Ground Path, Wire⁄Cable Shielding Woven Tinned Copper Braid Manufactured in Tubular Configuration Provides 90% Coverage Each Strand Meets Requirements of Fed. Spec. QQ-W-343E and ASTM-B-33 Appl. Shielding, Cable/Harness Assembly
Description
Tinned Copper Oval Braid, For Point-to-Point Ground Path, Wire⁄Cable Shielding Woven Tinned Copper Braid Manufactured in Tubular Configuration Provides 90% Coverage Each Strand Meets Requirements of Fed. Spec. QQ-W-343E and ASTM-B-33 Appl. Shielding, Cable/Harness Assembly

Suppliers

Company
Product
Description
Supplier Links
Braid; 12 AWG; Tinned Copper; 1/4 in.; 168; 6678 CMA; 41 A - 70136157 - Allied Electronics, Inc.
Fort Worth, TX, USA
Braid; 12 AWG; Tinned Copper; 1/4 in.; 168; 6678 CMA; 41 A
70136157
Braid; 12 AWG; Tinned Copper; 1/4 in.; 168; 6678 CMA; 41 A 70136157
Tinned Copper Oval Braid, For Point-to-Point Ground Path, Wire⁄Cable Shielding Woven Tinned Copper Braid Manufactured in Tubular Configuration Provides 90% Coverage Each Strand Meets Requirements of Fed. Spec. QQ-W-343E and ASTM-B-33 Appl. Shielding, Cable/Harness Assembly

Tinned Copper Oval Braid, For Point-to-Point Ground Path, Wire⁄Cable Shielding

  • Woven Tinned Copper Braid Manufactured in Tubular Configuration Provides 90% Coverage
  • Each Strand Meets Requirements of Fed. Spec. QQ-W-343E and ASTM-B-33
  • Appl. Shielding, Cable/Harness Assembly
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Hookup Wires
Product Number 70136157
Product Name Braid; 12 AWG; Tinned Copper; 1/4 in.; 168; 6678 CMA; 41 A
Approvals QQ-W-343E, ASTM-B-33
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 1805962 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1457 inch (3.7 mm)
Wire Conductor Copper
North American 14 AWG
View Details
Silicone Rubber Insulated Lead Wire -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Approvals UL Listing Mark
Rated Voltage 300 volts
Nominal Diameter 0.0450 to 0.0960 inch (1.14 to 2.44 mm)
View Details
Miniature Zip Cord - 1528 / 1529 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Approvals RoHS
Rated Voltage 30 volts
Rated Temperature 80 C (176 F)
View Details
Stranded Hookup Wire - AS999-22 - Cooner Wire Company
Specs
Rated Voltage 600 volts
Nominal Diameter 0.0510 inch (1.3 mm)
Rated Temperature -75 to 150 C (-103 to 302 F)
View Details