Alpha Wire Sleeving, Braid, 4.76Mm Id, Tinned Copper, 100Ft; Sleeving / Tubing Type Alpha Wire 2140 SV005

Description
SLEEVING, BRAID, 4.76MM ID, TINNED COPPER, 100FT; Sleeving / Tubing Type:Braided; Sleeving Material:Copper, Tin Plated; Sleeving Colour:Tin; Internal Diameter:4.76mm; Length - Metric:30.5m; Length - Imperial:100ft; Product Range:- RoHS Compliant: Yes
Datasheet
Description
SLEEVING, BRAID, 4.76MM ID, TINNED COPPER, 100FT; Sleeving / Tubing Type:Braided; Sleeving Material:Copper, Tin Plated; Sleeving Colour:Tin; Internal Diameter:4.76mm; Length - Metric:30.5m; Length - Imperial:100ft; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sleeving, Braid, 4.76Mm Id, Tinned Copper, 100Ft; Sleeving / Tubing Type Alpha Wire - 02F9793 - Newark, An Avnet Company
Chicago, IL, United States
Sleeving, Braid, 4.76Mm Id, Tinned Copper, 100Ft; Sleeving / Tubing Type Alpha Wire
02F9793
Sleeving, Braid, 4.76Mm Id, Tinned Copper, 100Ft; Sleeving / Tubing Type Alpha Wire 02F9793
SLEEVING, BRAID, 4.76MM ID, TINNED COPPER, 100FT; Sleeving / Tubing Type:Braided; Sleeving Material:Copper, Tin Plated; Sleeving Colour:Tin; Internal Diameter:4.76mm; Length - Metric:30.5m; Length - Imperial:100ft; Product Range:- RoHS Compliant: Yes

SLEEVING, BRAID, 4.76MM ID, TINNED COPPER, 100FT; Sleeving / Tubing Type:Braided; Sleeving Material:Copper, Tin Plated; Sleeving Colour:Tin; Internal Diameter:4.76mm; Length - Metric:30.5m; Length - Imperial:100ft; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 02F9793
Product Name Sleeving, Braid, 4.76Mm Id, Tinned Copper, 100Ft; Sleeving / Tubing Type Alpha Wire
Sleeving Mesh / Braided Sleeving; Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Shrink tube - 211-506 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Protective Hoses, Solid Tubing, Sleeving - 2171-MKV-PG-29-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
View Details
Polyolefin Heat Shrink Tubing - HS-101 - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details