Alpha Wire Sensor Connector, M8, Plug, 4Pos, Cable; Product Range Alpha Wire 213HR NC032

Description
SENSOR CONNECTOR, M8, PLUG, 4POS, CABLE; Product Range:ALPHA CONNECT Series; Sensor Connector Size:M8; Sensor Connector Gender:Male; No. of Positions:4 Positions; Sensor Contact Type:Solder Pin; IP / NEMA Rating:IP67, NEMA 6P
Datasheet
Description
SENSOR CONNECTOR, M8, PLUG, 4POS, CABLE; Product Range:ALPHA CONNECT Series; Sensor Connector Size:M8; Sensor Connector Gender:Male; No. of Positions:4 Positions; Sensor Contact Type:Solder Pin; IP / NEMA Rating:IP67, NEMA 6P
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor Connector, M8, Plug, 4Pos, Cable; Product Range Alpha Wire - 01AC3123 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Connector, M8, Plug, 4Pos, Cable; Product Range Alpha Wire
01AC3123
Sensor Connector, M8, Plug, 4Pos, Cable; Product Range Alpha Wire 01AC3123
SENSOR CONNECTOR, M8, PLUG, 4POS, CABLE; Product Range:ALPHA CONNECT Series; Sensor Connector Size:M8; Sensor Connector Gender:Male; No. of Positions:4 Positions; Sensor Contact Type:Solder Pin; IP / NEMA Rating:IP67, NEMA 6P

SENSOR CONNECTOR, M8, PLUG, 4POS, CABLE; Product Range:ALPHA CONNECT Series; Sensor Connector Size:M8; Sensor Connector Gender:Male; No. of Positions:4 Positions; Sensor Contact Type:Solder Pin; IP / NEMA Rating:IP67, NEMA 6P

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 01AC3123
Product Name Sensor Connector, M8, Plug, 4Pos, Cable; Product Range Alpha Wire
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

P60/P50 Backplane Power Connectors (Right Angle Receptacle) - 80322-4P02B7PPA - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Geometry Right Angle
View Details
Connector - Double Sided Pogo Pins Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
61 Position Hermetic Bulkhead Connector - 24035 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details