Alpha Wire Sleeving, Oval Wire Braid, 4.37Mm, Tin, 1000Ft; Sleeving / Tubing Type Alpha Wire 2138 SV001

Description
SLEEVING, OVAL WIRE BRAID, 4.37MM, TIN, 1000FT; Sleeving / Tubing Type:Braided; Sleeving Material:Copper; Sleeving Colour:Silver; Internal Diameter:4.37mm; Length - Metric:305m; Length - Imperial:1000ft; Product Range:-; Colour:Tin RoHS Compliant: Yes
Datasheet
Description
SLEEVING, OVAL WIRE BRAID, 4.37MM, TIN, 1000FT; Sleeving / Tubing Type:Braided; Sleeving Material:Copper; Sleeving Colour:Silver; Internal Diameter:4.37mm; Length - Metric:305m; Length - Imperial:1000ft; Product Range:-; Colour:Tin RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sleeving, Oval Wire Braid, 4.37Mm, Tin, 1000Ft; Sleeving / Tubing Type Alpha Wire - 92F9674 - Newark, An Avnet Company
Chicago, IL, United States
Sleeving, Oval Wire Braid, 4.37Mm, Tin, 1000Ft; Sleeving / Tubing Type Alpha Wire
92F9674
Sleeving, Oval Wire Braid, 4.37Mm, Tin, 1000Ft; Sleeving / Tubing Type Alpha Wire 92F9674
SLEEVING, OVAL WIRE BRAID, 4.37MM, TIN, 1000FT; Sleeving / Tubing Type:Braided; Sleeving Material:Copper; Sleeving Colour:Silver; Internal Diameter:4.37mm; Length - Metric:305m; Length - Imperial:1000ft; Product Range:-; Colour:Tin RoHS Compliant: Yes

SLEEVING, OVAL WIRE BRAID, 4.37MM, TIN, 1000FT; Sleeving / Tubing Type:Braided; Sleeving Material:Copper; Sleeving Colour:Silver; Internal Diameter:4.37mm; Length - Metric:305m; Length - Imperial:1000ft; Product Range:-; Colour:Tin RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 92F9674
Product Name Sleeving, Oval Wire Braid, 4.37Mm, Tin, 1000Ft; Sleeving / Tubing Type Alpha Wire
Sleeving Mesh / Braided Sleeving; Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Shrink tube - 211-504 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Reducing sleeve - DARQ-R-A-S14-S10-16 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Material Stainless Steel
Length 0.6299 inch (16 mm)
View Details
TractionPlus™ Roller Coverings -  - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Rubber - Synthetic
Operating Temperature -70 to 121 C (-94 to 250 F)
View Details