Alpha Wire Sleeving, Oval Wire Braid, 1.59Mm, Tin, 100Ft; Sleeving / Tubing Type Alpha Wire 2132 SV005

Description
SLEEVING, OVAL WIRE BRAID, 1.59MM, TIN, 100FT; Sleeving / Tubing Type:Braided; Sleeving Material:Copper, Tin Plated; Sleeving Colour:Silver; Internal Diameter:1.59mm; Length - Metric:30.5m; Length - Imperial:100ft; Product Range:- RoHS Compliant: Yes
Datasheet
Description
SLEEVING, OVAL WIRE BRAID, 1.59MM, TIN, 100FT; Sleeving / Tubing Type:Braided; Sleeving Material:Copper, Tin Plated; Sleeving Colour:Silver; Internal Diameter:1.59mm; Length - Metric:30.5m; Length - Imperial:100ft; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sleeving, Oval Wire Braid, 1.59Mm, Tin, 100Ft; Sleeving / Tubing Type Alpha Wire - 02F9791 - Newark, An Avnet Company
Chicago, IL, United States
Sleeving, Oval Wire Braid, 1.59Mm, Tin, 100Ft; Sleeving / Tubing Type Alpha Wire
02F9791
Sleeving, Oval Wire Braid, 1.59Mm, Tin, 100Ft; Sleeving / Tubing Type Alpha Wire 02F9791
SLEEVING, OVAL WIRE BRAID, 1.59MM, TIN, 100FT; Sleeving / Tubing Type:Braided; Sleeving Material:Copper, Tin Plated; Sleeving Colour:Silver; Internal Diameter:1.59mm; Length - Metric:30.5m; Length - Imperial:100ft; Product Range:- RoHS Compliant: Yes

SLEEVING, OVAL WIRE BRAID, 1.59MM, TIN, 100FT; Sleeving / Tubing Type:Braided; Sleeving Material:Copper, Tin Plated; Sleeving Colour:Silver; Internal Diameter:1.59mm; Length - Metric:30.5m; Length - Imperial:100ft; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 02F9791
Product Name Sleeving, Oval Wire Braid, 1.59Mm, Tin, 100Ft; Sleeving / Tubing Type Alpha Wire
Sleeving Mesh / Braided Sleeving; Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Shrink tube - 211-506 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Clamping sleeve - EAMH-86-6-C27.3-P - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Operating Temperature -10 to 60 C (14 to 140 F)
View Details
Fluoroelastomer Heat Shrink Tubing - HS-VTN - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Fluoroelastomer
Operating Temperature -55 to 200 C (-67 to 392 F)
View Details