Alpha Wire Sensor Connector, M8, Plug, 3Pos, Cable; Product Range Alpha Wire 212HR NC032

Description
SENSOR CONNECTOR, M8, PLUG, 3POS, CABLE; Product Range:ALPHA CONNECT Series; Sensor Connector Size:M8; Sensor Connector Gender:Male; No. of Positions:3 Positions; Sensor Contact Type:Solder Pin; IP / NEMA Rating:IP67, NEMA 6P RoHS Compliant: Yes
Datasheet
Description
SENSOR CONNECTOR, M8, PLUG, 3POS, CABLE; Product Range:ALPHA CONNECT Series; Sensor Connector Size:M8; Sensor Connector Gender:Male; No. of Positions:3 Positions; Sensor Contact Type:Solder Pin; IP / NEMA Rating:IP67, NEMA 6P RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor Connector, M8, Plug, 3Pos, Cable; Product Range Alpha Wire - 01AC3122 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Connector, M8, Plug, 3Pos, Cable; Product Range Alpha Wire
01AC3122
Sensor Connector, M8, Plug, 3Pos, Cable; Product Range Alpha Wire 01AC3122
SENSOR CONNECTOR, M8, PLUG, 3POS, CABLE; Product Range:ALPHA CONNECT Series; Sensor Connector Size:M8; Sensor Connector Gender:Male; No. of Positions:3 Positions; Sensor Contact Type:Solder Pin; IP / NEMA Rating:IP67, NEMA 6P RoHS Compliant: Yes

SENSOR CONNECTOR, M8, PLUG, 3POS, CABLE; Product Range:ALPHA CONNECT Series; Sensor Connector Size:M8; Sensor Connector Gender:Male; No. of Positions:3 Positions; Sensor Contact Type:Solder Pin; IP / NEMA Rating:IP67, NEMA 6P RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 01AC3122
Product Name Sensor Connector, M8, Plug, 3Pos, Cable; Product Range Alpha Wire
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
High Flow Power Backplane 2x2 Male +6 Signal Right Angle Press Fit Connector - 80319RH6-A - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details