Alpha Wire Sensor Connector, M12, Rcpt, 4Pos, Cable; Product Range Alpha Wire 204AW7 NC081

Description
SENSOR CONNECTOR, M12, RCPT, 4POS, CABLE; Product Range:ALPHA CONNECT Series; Sensor Connector Size:M12; Sensor Connector Gender:Female; No. of Positions:4 Positions; Sensor Contact Type:Screw Socket; IP / NEMA Rating:IP67, NEMA 6P RoHS Compliant: Yes
Datasheet
Description
SENSOR CONNECTOR, M12, RCPT, 4POS, CABLE; Product Range:ALPHA CONNECT Series; Sensor Connector Size:M12; Sensor Connector Gender:Female; No. of Positions:4 Positions; Sensor Contact Type:Screw Socket; IP / NEMA Rating:IP67, NEMA 6P RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor Connector, M12, Rcpt, 4Pos, Cable; Product Range Alpha Wire - 01AC3109 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Connector, M12, Rcpt, 4Pos, Cable; Product Range Alpha Wire
01AC3109
Sensor Connector, M12, Rcpt, 4Pos, Cable; Product Range Alpha Wire 01AC3109
SENSOR CONNECTOR, M12, RCPT, 4POS, CABLE; Product Range:ALPHA CONNECT Series; Sensor Connector Size:M12; Sensor Connector Gender:Female; No. of Positions:4 Positions; Sensor Contact Type:Screw Socket; IP / NEMA Rating:IP67, NEMA 6P RoHS Compliant: Yes

SENSOR CONNECTOR, M12, RCPT, 4POS, CABLE; Product Range:ALPHA CONNECT Series; Sensor Connector Size:M12; Sensor Connector Gender:Female; No. of Positions:4 Positions; Sensor Contact Type:Screw Socket; IP / NEMA Rating:IP67, NEMA 6P RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 01AC3109
Product Name Sensor Connector, M12, Rcpt, 4Pos, Cable; Product Range Alpha Wire
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCK-FG-Z360-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details
Powerpole ® 15-45 PCB Mounting Staples 2×1 Short 7mm - 114555P10 - Anderson Power Products
Specs
Mounting PCB Mount
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Power supply socket - NTSD-GD-13,5 - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
Geometry Straight
View Details
2 suppliers