Alpha Wire Sensor Connector, M12, Rcpt, 4Pos, Cable; Product Range Alpha Wire 202AR7 NC081

Description
SENSOR CONNECTOR, M12, RCPT, 4POS, CABLE; Product Range:ALPHA CONNECT Series; Sensor Connector Size:M12; Sensor Connector Gender:Female; No. of Positions:4 Positions; Sensor Contact Type:Screw Socket; IP / NEMA Rating:IP67, NEMA 6P RoHS Compliant: Yes
Datasheet
Description
SENSOR CONNECTOR, M12, RCPT, 4POS, CABLE; Product Range:ALPHA CONNECT Series; Sensor Connector Size:M12; Sensor Connector Gender:Female; No. of Positions:4 Positions; Sensor Contact Type:Screw Socket; IP / NEMA Rating:IP67, NEMA 6P RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor Connector, M12, Rcpt, 4Pos, Cable; Product Range Alpha Wire - 01AC3105 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Connector, M12, Rcpt, 4Pos, Cable; Product Range Alpha Wire
01AC3105
Sensor Connector, M12, Rcpt, 4Pos, Cable; Product Range Alpha Wire 01AC3105
SENSOR CONNECTOR, M12, RCPT, 4POS, CABLE; Product Range:ALPHA CONNECT Series; Sensor Connector Size:M12; Sensor Connector Gender:Female; No. of Positions:4 Positions; Sensor Contact Type:Screw Socket; IP / NEMA Rating:IP67, NEMA 6P RoHS Compliant: Yes

SENSOR CONNECTOR, M12, RCPT, 4POS, CABLE; Product Range:ALPHA CONNECT Series; Sensor Connector Size:M12; Sensor Connector Gender:Female; No. of Positions:4 Positions; Sensor Contact Type:Screw Socket; IP / NEMA Rating:IP67, NEMA 6P RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 01AC3105
Product Name Sensor Connector, M12, Rcpt, 4Pos, Cable; Product Range Alpha Wire
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 6 POSITIONS - 80203-508E6AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
OBDII 16P J1962 Female to BENZ 38P 90° Female Connector cable - QLC16031 - QL-Custom Technology Limited
Specs
Connector Type Automotive Connector
View Details