Alpha Wire Multi-Conductor & Paired Cables 1943/3F BK003

Description
1943/3F BLACK 250 FT
Request a Quote Datasheet
Description
1943/3F BLACK 250 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 1943/3F BK003 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
1943/3F BK003
Multi-Conductor & Paired Cables 1943/3F BK003
1943/3F BLACK 250 FT

1943/3F BLACK 250 FT

Buy Now
Multiple Conductor Cables - 1943/3FBK003-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
1943/3FBK003-ND
Multiple Conductor Cables 1943/3FBK003-ND
3 Conductor Multi-Conductor Cable Black 14 AWG Foil 250.0' (76.2m)

3 Conductor Multi-Conductor Cable Black 14 AWG Foil 250.0' (76.2m)

Buy Now Datasheet
Shielded Multiconductor Cable, 3 Conductor, 14Awg, 250Ft, 300V; Cable Shielding Alpha Wire - 92F7382 - Newark, An Avnet Company
Chicago, IL, United States
Shielded Multiconductor Cable, 3 Conductor, 14Awg, 250Ft, 300V; Cable Shielding Alpha Wire
92F7382
Shielded Multiconductor Cable, 3 Conductor, 14Awg, 250Ft, 300V; Cable Shielding Alpha Wire 92F7382
SHIELDED MULTICONDUCTOR CABLE, 3 CONDUCTOR, 14AWG, 250FT, 300V; Cable Shielding:Shielded; No. of Conductors:3Conducto r; Wire Gauge:14AWG; Conductor Area CSA:2.08mm²; Reel Length (Imperial):250ft; Reel Length (Metric):76.2m RoHS Compliant: Yes

SHIELDED MULTICONDUCTOR CABLE, 3 CONDUCTOR, 14AWG, 250FT, 300V; Cable Shielding:Shielded; No. of Conductors:3Conductor; Wire Gauge:14AWG; Conductor Area CSA:2.08mm²; Reel Length (Imperial):250ft; Reel Length (Metric):76.2m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Multiconductor Cables Cable Assemblies
Product Number 1943/3F BK003 1943/3FBK003-ND 92F7382
Product Name Multi-Conductor & Paired Cables Multiple Conductor Cables Shielded Multiconductor Cable, 3 Conductor, 14Awg, 250Ft, 300V; Cable Shielding Alpha Wire
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
Cable Shielding Foil
Unlock Full Specs
to access all available technical data