Alpha Wire Multiple Conductor Cables 1943/3 BK003

Description
3 Conductor Multi-Conductor Cable Black 14 AWG 250.0' (76.2m)
Request a Quote Datasheet
Description
3 Conductor Multi-Conductor Cable Black 14 AWG 250.0' (76.2m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 1943/3BK003-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
1943/3BK003-ND
Multiple Conductor Cables 1943/3BK003-ND
3 Conductor Multi-Conductor Cable Black 14 AWG 250.0' (76.2m)

3 Conductor Multi-Conductor Cable Black 14 AWG 250.0' (76.2m)

Buy Now Datasheet
Multi-Conductor & Paired Cables - 1943/3 BK003 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
1943/3 BK003
Multi-Conductor & Paired Cables 1943/3 BK003
1943/3 BLACK 250 FT

1943/3 BLACK 250 FT

Buy Now
Cordage, Portable; 3; 14 AWG; SJT; 41/30; Stranded Bare Copper; PVC or Rubber - 70125936 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cordage, Portable; 3; 14 AWG; SJT; 41/30; Stranded Bare Copper; PVC or Rubber
70125936
Cordage, Portable; 3; 14 AWG; SJT; 41/30; Stranded Bare Copper; PVC or Rubber 70125936
3 Conductor Cordage, Stranded Bare Copper Conductor Material, 300 V Voltage Rating Applications motor controls, In-plant power distribution

3 Conductor Cordage, Stranded Bare Copper Conductor Material, 300 V Voltage Rating
Applications motor controls, In-plant power distribution

Supplier's Site
Unshielded Multiconductor Cable 3 Conductor 14Awg 250Ft; Cable Shielding Alpha Wire - 92F7381 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multiconductor Cable 3 Conductor 14Awg 250Ft; Cable Shielding Alpha Wire
92F7381
Unshielded Multiconductor Cable 3 Conductor 14Awg 250Ft; Cable Shielding Alpha Wire 92F7381
UNSHIELDED MULTICONDUCTOR CABLE 3 CONDUCTOR 14AWG 250FT; Cable Shielding:Unshielded ; No. of Conductors:3Conducto r; Wire Gauge:14AWG; Conductor Area CSA:2.08mm²; Reel Length (Imperial):250ft; Reel Length (Metric):76.2m RoHS Compliant: Yes

UNSHIELDED MULTICONDUCTOR CABLE 3 CONDUCTOR 14AWG 250FT; Cable Shielding:Unshielded; No. of Conductors:3Conductor; Wire Gauge:14AWG; Conductor Area CSA:2.08mm²; Reel Length (Imperial):250ft; Reel Length (Metric):76.2m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies Network Cables Cable Assemblies
Product Number 1943/3BK003-ND 1943/3 BK003 70125936 92F7381
Product Name Multiple Conductor Cables Multi-Conductor & Paired Cables Cordage, Portable; 3; 14 AWG; SJT; 41/30; Stranded Bare Copper; PVC or Rubber Unshielded Multiconductor Cable 3 Conductor 14Awg 250Ft; Cable Shielding Alpha Wire
Product Category Cable Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
Number of Conductors 3 # 3 #
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 5, Zinc Barrel to Stainless Ball - AC-CAH0-5-2000-025 - Southco
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
RF Cables And RF Cable Assemblies - NTV-3 - kTB Solutions
Specs
Application RF
Connector Type 3.5mm
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details