3 Conductor Multi-Conductor Cable Black 18 AWG Foil 50.00' (15.24m)
3 Conductor Multi-Conductor Cable Black 18 AWG Foil 250.0' (76.2m)
3 Conductor Multi-Conductor Cable Black 18 AWG Foil 100.0' (30.5m)
3 Conductor Multi-Conductor Cable Black 18 AWG Foil 10.00' (3.05m)
1941/3F BLACK 250 FT
UNSHLD CABLE, 3COND, 18AWG, 250FT; Cable Shielding:Unshielded
| DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Multiconductor Cables | Cable Assemblies | Cable Assemblies |
| Product Number | A1941/3FB-50-ND | 1941/3F BK003 | 92F7379 |
| Product Name | Multiple Conductor Cables | Multi-Conductor & Paired Cables | Unshld Cable, 3Cond, 18Awg, 250Ft; Cable Shielding Alpha Wire |
| Product Category | Cable | ||
| Cable Jacket | Polyvinyl Chloride | ||
| Cable Insulation | Polyvinyl Chloride | ||
| Cable Conductor | Copper | ||
| Cable Shielding | Foil | No Shielding |