Alpha Wire Multiple Conductor Cables 1941/3 BK003

Description
3 Conductor Multi-Conductor Cable Black 18 AWG 100.0' (30.5m)
Request a Quote Datasheet
Description
3 Conductor Multi-Conductor Cable Black 18 AWG 100.0' (30.5m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - A1941/3B-100-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
A1941/3B-100-ND
Multiple Conductor Cables A1941/3B-100-ND
3 Conductor Multi-Conductor Cable Black 18 AWG 100.0' (30.5m)

3 Conductor Multi-Conductor Cable Black 18 AWG 100.0' (30.5m)

Buy Now Datasheet
Multiple Conductor Cables - A1941/3B-10-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
A1941/3B-10-ND
Multiple Conductor Cables A1941/3B-10-ND
3 Conductor Multi-Conductor Cable Black 18 AWG 10.00' (3.05m)

3 Conductor Multi-Conductor Cable Black 18 AWG 10.00' (3.05m)

Buy Now Datasheet
Multiple Conductor Cables - A1941/3B-50-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
A1941/3B-50-ND
Multiple Conductor Cables A1941/3B-50-ND
3 Conductor Multi-Conductor Cable Black 18 AWG 50.00' (15.24m)

3 Conductor Multi-Conductor Cable Black 18 AWG 50.00' (15.24m)

Buy Now Datasheet
Multiple Conductor Cables - A1941/3B-250-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
A1941/3B-250-ND
Multiple Conductor Cables A1941/3B-250-ND
3 Conductor Multi-Conductor Cable Black 18 AWG 250.0' (76.2m)

3 Conductor Multi-Conductor Cable Black 18 AWG 250.0' (76.2m)

Buy Now Datasheet
Multi-Conductor & Paired Cables - 1941/3 BK003 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
1941/3 BK003
Multi-Conductor & Paired Cables 1941/3 BK003
1941/3 BLACK 250 FT

1941/3 BLACK 250 FT

Buy Now
Cordage, Portable; 3; 18 AWG; SJT; 41/34; Stranded Bare Copper; PVC or Rubber - 70125931 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cordage, Portable; 3; 18 AWG; SJT; 41/34; Stranded Bare Copper; PVC or Rubber
70125931
Cordage, Portable; 3; 18 AWG; SJT; 41/34; Stranded Bare Copper; PVC or Rubber 70125931
3 Conductor Cordage, Stranded Bare Copper Conductor Material, 300 V Voltage Rating Applications motor controls, In-plant power distribution

3 Conductor Cordage, Stranded Bare Copper Conductor Material, 300 V Voltage Rating
Applications motor controls, In-plant power distribution

Supplier's Site
Unshielded Multiconductor Cable, 3 Conductor, 18Awg, 250Ft, 300V, Black; Cable Shielding Alpha Wire - 28B6582 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multiconductor Cable, 3 Conductor, 18Awg, 250Ft, 300V, Black; Cable Shielding Alpha Wire
28B6582
Unshielded Multiconductor Cable, 3 Conductor, 18Awg, 250Ft, 300V, Black; Cable Shielding Alpha Wire 28B6582
UNSHIELDED MULTICONDUCTOR CABLE, 3 CONDUCTOR, 18AWG, 250FT, 300V, BLACK; Cable Shielding:Unshielded ; No. of Conductors:3Conducto r; Wire Gauge:18AWG; Conductor Area CSA:0.82mm²; Reel Length (Imperial):250ft; Reel Length (Metric):76.2mRoHS Compliant: Yes

UNSHIELDED MULTICONDUCTOR CABLE, 3 CONDUCTOR, 18AWG, 250FT, 300V, BLACK; Cable Shielding:Unshielded; No. of Conductors:3Conductor; Wire Gauge:18AWG; Conductor Area CSA:0.82mm²; Reel Length (Imperial):250ft; Reel Length (Metric):76.2mRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies Network Cables Cable Assemblies
Product Number A1941/3B-100-ND 1941/3 BK003 70125931 28B6582
Product Name Multiple Conductor Cables Multi-Conductor & Paired Cables Cordage, Portable; 3; 18 AWG; SJT; 41/34; Stranded Bare Copper; PVC or Rubber Unshielded Multiconductor Cable, 3 Conductor, 18Awg, 250Ft, 300V, Black; Cable Shielding Alpha Wire
Product Category Cable Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper
Number of Conductors 3 # 3 #
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Standard Cable - Model SAC-211 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-214
Cable Type Coaxial
View Details