Alpha Wire Multi-Conductor & Paired Cables 1938/4 BK003

Description
250' BLACK CORD SETS
Request a Quote Datasheet
Description
250' BLACK CORD SETS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 1938/4 BK003 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
1938/4 BK003
Multi-Conductor & Paired Cables 1938/4 BK003
250' BLACK CORD SETS

250' BLACK CORD SETS

Buy Now
Multiple Conductor Cables - 1938/4BK003-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
1938/4BK003-ND
Multiple Conductor Cables 1938/4BK003-ND
4 Conductor Multi-Conductor Cable Black 10 AWG 250.0' (76.2m)

4 Conductor Multi-Conductor Cable Black 10 AWG 250.0' (76.2m)

Buy Now Datasheet
Unshielded Multiconductor Cable 4 Conductor 10Awg 250Ft; Cable Shielding Alpha Wire - 92F7363 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multiconductor Cable 4 Conductor 10Awg 250Ft; Cable Shielding Alpha Wire
92F7363
Unshielded Multiconductor Cable 4 Conductor 10Awg 250Ft; Cable Shielding Alpha Wire 92F7363
UNSHIELDED MULTICONDUCTOR CABLE 4 CONDUCTOR 10AWG 250FT; Cable Shielding:Unshielded ; No. of Conductors:4Conducto r; Wire Gauge:10AWG; Conductor Area CSA:5.32mm²; Reel Length (Imperial):250ft; Reel Length (Metric):76.2m; Drop Ship:Yes RoHS Compliant: Yes

UNSHIELDED MULTICONDUCTOR CABLE 4 CONDUCTOR 10AWG 250FT; Cable Shielding:Unshielded; No. of Conductors:4Conductor; Wire Gauge:10AWG; Conductor Area CSA:5.32mm²; Reel Length (Imperial):250ft; Reel Length (Metric):76.2m; Drop Ship:Yes RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Multiconductor Cables Cable Assemblies
Product Number 1938/4 BK003 1938/4BK003-ND 92F7363
Product Name Multi-Conductor & Paired Cables Multiple Conductor Cables Unshielded Multiconductor Cable 4 Conductor 10Awg 250Ft; Cable Shielding Alpha Wire
Product Category Cable
Cable Jacket Polyethylene
Cable Insulation Rubber
Cable Conductor Copper
Number of Conductors 4 #
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 4 ft (12.19 dm)
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
Precision Test Cable Assemblies: VNA/PNA Coaxial Test Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Application RF
Cable Type Coaxial
View Details