Alpha Wire Multi-Conductor & Paired Cables 1938/3 BK003

Description
250' BLACK CORD SETS
Request a Quote Datasheet
Description
250' BLACK CORD SETS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 1938/3 BK003 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
1938/3 BK003
Multi-Conductor & Paired Cables 1938/3 BK003
250' BLACK CORD SETS

250' BLACK CORD SETS

Buy Now
Unshielded Multiconductor Cable 3 Conductor 10Awg 250Ft; Cable Shielding Alpha Wire - 92F7362 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multiconductor Cable 3 Conductor 10Awg 250Ft; Cable Shielding Alpha Wire
92F7362
Unshielded Multiconductor Cable 3 Conductor 10Awg 250Ft; Cable Shielding Alpha Wire 92F7362
UNSHIELDED MULTICONDUCTOR CABLE 3 CONDUCTOR 10AWG 250FT; Cable Shielding:Unshielded ; No. of Conductors:3Conducto r; Wire Gauge:10AWG; Conductor Area CSA:5.32mm²; Reel Length (Imperial):250ft; Reel Length (Metric):76.2m RoHS Compliant: Yes

UNSHIELDED MULTICONDUCTOR CABLE 3 CONDUCTOR 10AWG 250FT; Cable Shielding:Unshielded; No. of Conductors:3Conductor; Wire Gauge:10AWG; Conductor Area CSA:5.32mm²; Reel Length (Imperial):250ft; Reel Length (Metric):76.2m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 1938/3 BK003 92F7362
Product Name Multi-Conductor & Paired Cables Unshielded Multiconductor Cable 3 Conductor 10Awg 250Ft; Cable Shielding Alpha Wire
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

Pre-wired cable - M8 - 4-pole - A-K4P-M8-S-G-5M-BK-2-X-X-4 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Stability Cables - SF-24292-MM36LP - Maury Microwave
Specs
Application RF
Connector Type 2.4mm
View Details
Connecting cable - NEBU-M12G5-K-7-LE4 - Festo Corporation
Specs
Cable Length 22.97 ft (70 dm)
Connector Type M12x1 A-coded as per EN 61076-2-101
Standards / Certifications EN 61076-2-101 Wire colors and connection numbers as per EN 60947-5-2
View Details