Alpha Wire Multi-Conductor & Paired Cables 1937/4 BK003

Description
1937/4 BLACK 250 FT
Request a Quote Datasheet
Description
1937/4 BLACK 250 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 1937/4 BK003 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
1937/4 BK003
Multi-Conductor & Paired Cables 1937/4 BK003
1937/4 BLACK 250 FT

1937/4 BLACK 250 FT

Buy Now
Multiple Conductor Cables - 1937/4BK003-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
1937/4BK003-ND
Multiple Conductor Cables 1937/4BK003-ND
4 Conductor Multi-Conductor Cable Black 12 AWG 250.0' (76.2m)

4 Conductor Multi-Conductor Cable Black 12 AWG 250.0' (76.2m)

Buy Now Datasheet
Unshielded Multiconductor Cable 4 Conductor 12Awg 250Ft; Cable Shielding Alpha Wire - 05F1981 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multiconductor Cable 4 Conductor 12Awg 250Ft; Cable Shielding Alpha Wire
05F1981
Unshielded Multiconductor Cable 4 Conductor 12Awg 250Ft; Cable Shielding Alpha Wire 05F1981
UNSHIELDED MULTICONDUCTOR CABLE 4 CONDUCTOR 12AWG 250FT; Cable Shielding:Unshielded ; No. of Conductors:4Conducto r; Wire Gauge:12AWG; Conductor Area CSA:3.29mm²; Reel Length (Imperial):250ft; Reel Length (Metric):76.2m; Drop Ship:Yes RoHS Compliant: Yes

UNSHIELDED MULTICONDUCTOR CABLE 4 CONDUCTOR 12AWG 250FT; Cable Shielding:Unshielded; No. of Conductors:4Conductor; Wire Gauge:12AWG; Conductor Area CSA:3.29mm²; Reel Length (Imperial):250ft; Reel Length (Metric):76.2m; Drop Ship:Yes RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Multiconductor Cables Cable Assemblies
Product Number 1937/4 BK003 1937/4BK003-ND 05F1981
Product Name Multi-Conductor & Paired Cables Multiple Conductor Cables Unshielded Multiconductor Cable 4 Conductor 12Awg 250Ft; Cable Shielding Alpha Wire
Product Category Cable
Cable Jacket Polyethylene
Cable Insulation Rubber
Cable Conductor Copper
Number of Conductors 4 #
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
SFP - 10110818-2040LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 13.12 ft (40 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Twisted Pair & Multicore Data Cable - 349878 - RS Components, Ltd.
Specs
Cable Length 328 ft (1000 dm)
Standards / Certifications RoHS
Rated Temperature -20 to 80 C (-4 to 176 F)
View Details