Alpha Wire Multiple Conductor Cables 1936/4 BK003

Description
4 Conductor Multi-Conductor Cable Black 14 AWG 250.0' (76.2m)
Request a Quote Datasheet
Description
4 Conductor Multi-Conductor Cable Black 14 AWG 250.0' (76.2m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 1936/4BK003-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
1936/4BK003-ND
Multiple Conductor Cables 1936/4BK003-ND
4 Conductor Multi-Conductor Cable Black 14 AWG 250.0' (76.2m)

4 Conductor Multi-Conductor Cable Black 14 AWG 250.0' (76.2m)

Buy Now Datasheet
Multi-Conductor & Paired Cables - 1936/4 BK003 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
1936/4 BK003
Multi-Conductor & Paired Cables 1936/4 BK003
1936/4 BLACK 250 FT

1936/4 BLACK 250 FT

Buy Now
Unshielded Multiconductor Cable 4 Conductor 14Awg 250Ft; Cable Shielding Alpha Wire - 92F7359 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multiconductor Cable 4 Conductor 14Awg 250Ft; Cable Shielding Alpha Wire
92F7359
Unshielded Multiconductor Cable 4 Conductor 14Awg 250Ft; Cable Shielding Alpha Wire 92F7359
UNSHIELDED MULTICONDUCTOR CABLE 4 CONDUCTOR 14AWG 250FT; Cable Shielding:Unshielded ; No. of Conductors:4Conducto r; Wire Gauge:14AWG; Conductor Area CSA:2.08mm²; Reel Length (Imperial):250ft; Reel Length (Metric):76.2m; Drop Ship:Yes RoHS Compliant: Yes

UNSHIELDED MULTICONDUCTOR CABLE 4 CONDUCTOR 14AWG 250FT; Cable Shielding:Unshielded; No. of Conductors:4Conductor; Wire Gauge:14AWG; Conductor Area CSA:2.08mm²; Reel Length (Imperial):250ft; Reel Length (Metric):76.2m; Drop Ship:Yes RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies Cable Assemblies
Product Number 1936/4BK003-ND 1936/4 BK003 92F7359
Product Name Multiple Conductor Cables Multi-Conductor & Paired Cables Unshielded Multiconductor Cable 4 Conductor 14Awg 250Ft; Cable Shielding Alpha Wire
Product Category Cable
Cable Jacket Polyethylene
Cable Insulation Rubber
Cable Conductor Copper
Number of Conductors 4 #
Unlock Full Specs
to access all available technical data