Alpha Wire Unshielded Multiconductor Cable 4 Conductor 16Awg 250Ft; Cable Shielding Alpha Wire 1935/4 BK003

Description
UNSHIELDED MULTICONDUCTOR CABLE 4 CONDUCTOR 16AWG 250FT; Cable Shielding:Unshielded ; No. of Conductors:4Conducto r; Wire Gauge:16AWG; Conductor Area CSA:1.32mm²; Reel Length (Imperial):250ft; Reel Length (Metric):76.2m; Drop Ship:Yes RoHS Compliant: Yes
Datasheet
Description
UNSHIELDED MULTICONDUCTOR CABLE 4 CONDUCTOR 16AWG 250FT; Cable Shielding:Unshielded ; No. of Conductors:4Conducto r; Wire Gauge:16AWG; Conductor Area CSA:1.32mm²; Reel Length (Imperial):250ft; Reel Length (Metric):76.2m; Drop Ship:Yes RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Unshielded Multiconductor Cable 4 Conductor 16Awg 250Ft; Cable Shielding Alpha Wire - 92F7356 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multiconductor Cable 4 Conductor 16Awg 250Ft; Cable Shielding Alpha Wire
92F7356
Unshielded Multiconductor Cable 4 Conductor 16Awg 250Ft; Cable Shielding Alpha Wire 92F7356
UNSHIELDED MULTICONDUCTOR CABLE 4 CONDUCTOR 16AWG 250FT; Cable Shielding:Unshielded ; No. of Conductors:4Conducto r; Wire Gauge:16AWG; Conductor Area CSA:1.32mm²; Reel Length (Imperial):250ft; Reel Length (Metric):76.2m; Drop Ship:Yes RoHS Compliant: Yes

UNSHIELDED MULTICONDUCTOR CABLE 4 CONDUCTOR 16AWG 250FT; Cable Shielding:Unshielded; No. of Conductors:4Conductor; Wire Gauge:16AWG; Conductor Area CSA:1.32mm²; Reel Length (Imperial):250ft; Reel Length (Metric):76.2m; Drop Ship:Yes RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 92F7356
Product Name Unshielded Multiconductor Cable 4 Conductor 16Awg 250Ft; Cable Shielding Alpha Wire
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini Display port Male To DVI Male Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; DVI Cable; Mini Display port
View Details
Low - Loss Cable - Model SAC-26G - A.H. Systems Inc.
Specs
Application RF
Product Type Patch
Cable Type Coaxial
View Details