Alpha Wire Unshielded Multiconductor Cable 3 Conductor 16Awg 250Ft; Cable Shielding Alpha Wire 1935/3 BK003

Description
UNSHIELDED MULTICONDUCTOR CABLE 3 CONDUCTOR 16AWG 250FT; Cable Shielding:Unshielded ; No. of Conductors:3Conducto r; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):250ft; Reel Length (Metric):76.2m; Jacket Color:Black RoHS Compliant: Yes
Datasheet
Description
UNSHIELDED MULTICONDUCTOR CABLE 3 CONDUCTOR 16AWG 250FT; Cable Shielding:Unshielded ; No. of Conductors:3Conducto r; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):250ft; Reel Length (Metric):76.2m; Jacket Color:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Unshielded Multiconductor Cable 3 Conductor 16Awg 250Ft; Cable Shielding Alpha Wire - 05F1775 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multiconductor Cable 3 Conductor 16Awg 250Ft; Cable Shielding Alpha Wire
05F1775
Unshielded Multiconductor Cable 3 Conductor 16Awg 250Ft; Cable Shielding Alpha Wire 05F1775
UNSHIELDED MULTICONDUCTOR CABLE 3 CONDUCTOR 16AWG 250FT; Cable Shielding:Unshielded ; No. of Conductors:3Conducto r; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):250ft; Reel Length (Metric):76.2m; Jacket Color:Black RoHS Compliant: Yes

UNSHIELDED MULTICONDUCTOR CABLE 3 CONDUCTOR 16AWG 250FT; Cable Shielding:Unshielded; No. of Conductors:3Conductor; Wire Gauge:16AWG; Conductor Area CSA:-; Reel Length (Imperial):250ft; Reel Length (Metric):76.2m; Jacket Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet
CORD SETS 16AWG 26/30 3C - 70125915 - Allied Electronics, Inc.
Fort Worth, TX, USA
CORD SETS 16AWG 26/30 3C
70125915
CORD SETS 16AWG 26/30 3C 70125915
CORD SETS 16AWG 26/30 3C

CORD SETS 16AWG 26/30 3C

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Cable Assemblies Network Cables
Product Number 05F1775 70125915
Product Name Unshielded Multiconductor Cable 3 Conductor 16Awg 250Ft; Cable Shielding Alpha Wire CORD SETS 16AWG 26/30 3C
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 5, Zinc Barrel to Stainless Ball - AC-CAH0-5-0750-018 - Southco
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
System cable - 706-3340/302-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers
ZK2000-3522-0xxx | Sensor cable, PUR, 3 x 0.25 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Standard Cable Assemblies - Bx4SML-BeN4(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details