Alpha Wire Multiple Conductor Cables 1932/3 BK003

Description
3 Conductor Multi-Conductor Cable Black 18 AWG 50.00' (15.24m)
Request a Quote Datasheet
Description
3 Conductor Multi-Conductor Cable Black 18 AWG 50.00' (15.24m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - A1932/3B-50-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
A1932/3B-50-ND
Multiple Conductor Cables A1932/3B-50-ND
3 Conductor Multi-Conductor Cable Black 18 AWG 50.00' (15.24m)

3 Conductor Multi-Conductor Cable Black 18 AWG 50.00' (15.24m)

Buy Now Datasheet
Multiple Conductor Cables - A1932/3B-10-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
A1932/3B-10-ND
Multiple Conductor Cables A1932/3B-10-ND
3 Conductor Multi-Conductor Cable Black 18 AWG 10.00' (3.05m)

3 Conductor Multi-Conductor Cable Black 18 AWG 10.00' (3.05m)

Buy Now Datasheet
Multiple Conductor Cables - A1932/3B-100-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
A1932/3B-100-ND
Multiple Conductor Cables A1932/3B-100-ND
3 Conductor Multi-Conductor Cable Black 18 AWG 100.0' (30.5m)

3 Conductor Multi-Conductor Cable Black 18 AWG 100.0' (30.5m)

Buy Now Datasheet
Multiple Conductor Cables - A1932/3B-250-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
A1932/3B-250-ND
Multiple Conductor Cables A1932/3B-250-ND
3 Conductor Multi-Conductor Cable Black 18 AWG 250.0' (76.2m)

3 Conductor Multi-Conductor Cable Black 18 AWG 250.0' (76.2m)

Buy Now Datasheet
Multi-Conductor & Paired Cables - 1932/3 BK003 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
1932/3 BK003
Multi-Conductor & Paired Cables 1932/3 BK003
1932/3 BLACK 250 FT

1932/3 BLACK 250 FT

Buy Now
Unshielded Multiconductor Cable 3 Conductor 18Awg 250Ft; Cable Shielding Alpha Wire - 69H8603 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multiconductor Cable 3 Conductor 18Awg 250Ft; Cable Shielding Alpha Wire
69H8603
Unshielded Multiconductor Cable 3 Conductor 18Awg 250Ft; Cable Shielding Alpha Wire 69H8603
UNSHIELDED MULTICONDUCTOR CABLE 3 CONDUCTOR 18AWG 250FT; Cable Shielding:Unshielded ; No. of Conductors:3Conducto r; Wire Gauge:18AWG; Conductor Area CSA:0.81mm²; Reel Length (Imperial):250ft; Reel Length (Metric):76.2m RoHS Compliant: Yes

UNSHIELDED MULTICONDUCTOR CABLE 3 CONDUCTOR 18AWG 250FT; Cable Shielding:Unshielded; No. of Conductors:3Conductor; Wire Gauge:18AWG; Conductor Area CSA:0.81mm²; Reel Length (Imperial):250ft; Reel Length (Metric):76.2m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies Cable Assemblies
Product Number A1932/3B-50-ND 1932/3 BK003 69H8603
Product Name Multiple Conductor Cables Multi-Conductor & Paired Cables Unshielded Multiconductor Cable 3 Conductor 18Awg 250Ft; Cable Shielding Alpha Wire
Product Category Cable
Cable Jacket Polyethylene
Cable Insulation Rubber
Cable Conductor Copper
Number of Conductors 3 #
Unlock Full Specs
to access all available technical data