2 Conductor Multi-Conductor Cable Black 18 AWG 50.00' (15.24m)
2 Conductor Multi-Conductor Cable Black 18 AWG 250.0' (76.2m)
2 Conductor Multi-Conductor Cable Black 18 AWG 100.0' (30.5m)
2 Conductor Multi-Conductor Cable Black 18 AWG 10.00' (3.05m)
UNSHIELDED MULTICONDUCTOR CABLE 2 CONDUCTOR 18AWG 250FT; Cable Shielding:Unshielded
| Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Cable Assemblies | Multiconductor Cables | Cable Assemblies |
| Product Number | 1931 BK003 | A1931B-50-ND | 92F7353 |
| Product Name | Multi-Conductor & Paired Cables | Multiple Conductor Cables | Unshielded Multiconductor Cable 2 Conductor 18Awg 250Ft; Cable Shielding Alpha Wire |
| Product Category | Cable | ||
| Cable Jacket | Polyethylene | ||
| Cable Insulation | Rubber | ||
| Cable Conductor | Copper | ||
| Number of Conductors | 2 # |