Alpha Wire Multi-Conductor & Paired Cables 1899C SL002

Description
1899C SLATE 500 FT
Request a Quote Datasheet
Description
1899C SLATE 500 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 1899C SL002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
1899C SL002
Multi-Conductor & Paired Cables 1899C SL002
1899C SLATE 500 FT

1899C SLATE 500 FT

Buy Now
Multiple Conductor Cables - A1899CS-500-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
A1899CS-500-ND
Multiple Conductor Cables A1899CS-500-ND
2 Conductor Multi-Conductor Cable Slate 16 AWG 500.0' (152.4m)

2 Conductor Multi-Conductor Cable Slate 16 AWG 500.0' (152.4m)

Buy Now Datasheet
Alpha Essentials Multi-Conductor Cable - Unshielded - 16 AWG 2 Conductor - Gray - 300V - 500ft - Alpha 1899C SL002 - ALP1899C-SL002 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Multi-Conductor Cable - Unshielded - 16 AWG 2 Conductor - Gray - 300V - 500ft - Alpha 1899C SL002
ALP1899C-SL002
Alpha Essentials Multi-Conductor Cable - Unshielded - 16 AWG 2 Conductor - Gray - 300V - 500ft - Alpha 1899C SL002 ALP1899C-SL002
Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Unshielded, PVC insulation, PVC jacket, 300V, Gray, 500ft, 1899C SL002 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1899C SL002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 16 NUMBER OF CONDUCTORS : 2 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.222 VOLTAGE : 300V TEMPERATURE : -4°F to +176deg;F -20°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Unshielded, PVC insulation, PVC jacket, 300V, Gray, 500ft, 1899C SL002


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1899C SL002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 16 NUMBER OF CONDUCTORS : 2 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.222 VOLTAGE : 300V TEMPERATURE : -4°F to +176deg;F -20°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Supplier's Site
Unshielded Multiconductor Cable 2 Conductor 16Awg 500Ft; Cable Shielding Alpha Wire - 02F9082 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multiconductor Cable 2 Conductor 16Awg 500Ft; Cable Shielding Alpha Wire
02F9082
Unshielded Multiconductor Cable 2 Conductor 16Awg 500Ft; Cable Shielding Alpha Wire 02F9082
UNSHIELDED MULTICONDUCTOR CABLE 2 CONDUCTOR 16AWG 500FT; Cable Shielding:Unshielded ; No. of Conductors:2Conducto r; Wire Gauge:16AWG; Conductor Area CSA:1.31mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m RoHS Compliant: Yes

UNSHIELDED MULTICONDUCTOR CABLE 2 CONDUCTOR 16AWG 500FT; Cable Shielding:Unshielded; No. of Conductors:2Conductor; Wire Gauge:16AWG; Conductor Area CSA:1.31mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m RoHS Compliant: Yes

Supplier's Site Datasheet
Multiconductor Cable, Unshielded; 2; 16AWG; 19 x 0.0117; 0.22 in.; 0.016 in. - 70138824 - Allied Electronics, Inc.
Fort Worth, TX, USA
Multiconductor Cable, Unshielded; 2; 16AWG; 19 x 0.0117; 0.22 in.; 0.016 in.
70138824
Multiconductor Cable, Unshielded; 2; 16AWG; 19 x 0.0117; 0.22 in.; 0.016 in. 70138824
PVC Jacket Unshielded Multiconductor, 16 AWG, 0.016 in. Insulation, 19⁄0.0117 Stranding Conductor: Tinned Copper; Color-Coded PVC Insulation 0.016", Gray PVC Jacket Temperature Range: –20°C to +80°C — AWM, 75°C — CM Cable Styles: UL Type CM, AWM 2509 CSA PCC FT4 Recommend FIT®-221 Heat Shrink Product Be Used with This Product

PVC Jacket Unshielded Multiconductor, 16 AWG, 0.016 in. Insulation, 19⁄0.0117 Stranding

  • Conductor: Tinned Copper; Color-Coded PVC Insulation 0.016", Gray PVC Jacket
  • Temperature Range: –20°C to +80°C — AWM, 75°C — CM
  • Cable Styles: UL Type CM, AWM 2509 CSA PCC FT4
  • Recommend FIT®-221 Heat Shrink Product Be Used with This Product
Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Lapp Tannehill Newark, An Avnet Company Allied Electronics, Inc.
Product Category Cable Assemblies Multiconductor Cables Control and Instrumentation Cables Cable Assemblies Control and Instrumentation Cables
Product Number 1899C SL002 A1899CS-500-ND ALP1899C-SL002 02F9082 70138824
Product Name Multi-Conductor & Paired Cables Multiple Conductor Cables Alpha Essentials Multi-Conductor Cable - Unshielded - 16 AWG 2 Conductor - Gray - 300V - 500ft - Alpha 1899C SL002 Unshielded Multiconductor Cable 2 Conductor 16Awg 500Ft; Cable Shielding Alpha Wire Multiconductor Cable, Unshielded; 2; 16AWG; 19 x 0.0117; 0.22 in.; 0.016 in.
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride; PVC Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride Polyvinyl Chloride
Cable Conductor Copper, Tinned Copper; Tinned copper Copper
Number of Conductors 2 # 2 # 2 #
Unlock Full Specs
to access all available technical data

Similar Products

I/O Cable Assemblies - RG8062 - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Automotive; Instrumentation and Control; Instrumentation, Security, Storage and Communication
Cable Shielding No Shielding
Connector Type RJ 6P4C to RJ 6P4C
View Details
USB 3.0 (USB 3.2 Gen 1x1) Cables & Wires, USB 3.0 cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Application Instrumentation and Control
Product Type USB
Cable Length 3.28 ft (10 dm)
View Details
Brown PVC Single Wire - 56020020 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details