Alpha Wire 1899/4C SL005 Control Cable
1899/4C SLATE 100 FT
4 Conductor Multi-Conductor Cable Slate 16 AWG 100.0' (30.5m)
Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Unshielded, PVC insulation, PVC jacket, 300V, Gray, 100ft, 1899/4C SL005
MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1899/4C SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 16 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.26 VOLTAGE : 300V TEMPERATURE : -4°F to +176deg;F -20°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved
CABLE 4COND 16AWG SLATE 100'
UNSHIELDED MULTICONDUCTOR CABLE 4 CONDUCTOR 16AWG 100FT; Cable Shielding:Unshielded
| RS Components, Ltd. | Powell Electronics, Inc. | DigiKey | Lapp Tannehill | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Multiconductor Cables | Control and Instrumentation Cables | Cable Assemblies | Cable Assemblies |
| Product Number | 8282398 | 1899/4C SL005 | A1899/4CS-100-ND | ALP1899/4C-SL005 | 1899/4C SL005 | 85K9677 |
| Product Name | Control Cable | Multi-Conductor & Paired Cables | Multiple Conductor Cables | Alpha Essentials Multi-Conductor Cable - Unshielded - 16 AWG 4 Conductor - Gray - 300V - 100ft - Alpha 1899/4C SL005 | Multiple Conductor Cables | Unshielded Multiconductor Cable 4 Conductor 16Awg 100Ft; Cable Shielding Alpha Wire |
| Cable Length | 98.43 ft (300 dm) | |||||
| Standards / Certifications | RoHS | CSA Mark; CE Marking; UL Recognized Component Mark (US and Canadian); UL Approved CSA Approved CE Approved | RoHS | |||
| Product Category | Cable | |||||
| Cable Jacket | Polyvinyl Chloride | Polyvinyl Chloride; PVC | ||||
| Cable Insulation | Polyvinyl Chloride |