6 Conductor Multi-Conductor Cable Slate 18 AWG 100.0' (30.5m)
1898/6C SLATE 100 FT
Communication and Control Multiconductor, Unshielded Cable, Conductor Size 18 AWG
UNSHIELDED MULTICONDUCTOR CABLE, 6 CONDUCTOR, 18AWG, 100FT, 300V; Cable Shielding:Unshielded
Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Unshielded, PVC insulation, PVC jacket, 300V, Gray, 100ft, 1898/6C SL005
MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1898/6C SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 18 NUMBER OF CONDUCTORS : 6 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.278 VOLTAGE : 300V TEMPERATURE : -4°F to +176deg;F -20°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved
| DigiKey | Powell Electronics, Inc. | Allied Electronics, Inc. | Newark, An Avnet Company | Lapp Tannehill | |
|---|---|---|---|---|---|
| Product Category | Multiconductor Cables | Cable Assemblies | Control and Instrumentation Cables | Cable Assemblies | Control and Instrumentation Cables |
| Product Number | 1898/6CSL005-ND | 1898/6C SL005 | 70140475 | 04F3513 | ALP1898/6C-SL005 |
| Product Name | Multiple Conductor Cables | Multi-Conductor & Paired Cables | Cable, 6 Conductors,18 AWG; 16 x 30; 0.21 in.; 0.016 in.; Color-Coded PVC; 0.020 | Unshielded Multiconductor Cable, 6 Conductor, 18Awg, 100Ft, 300V; Cable Shielding Alpha Wire | Alpha Essentials Multi-Conductor Cable - Unshielded - 18 AWG 6 Conductor - Gray - 300V - 100ft - Alpha 1898/6C SL005 |
| Product Category | Cable | ||||
| Cable Jacket | Polyvinyl Chloride | Polyvinyl Chloride | Polyvinyl Chloride; PVC | ||
| Cable Insulation | Polyvinyl Chloride | Polyvinyl Chloride | |||
| Cable Conductor | Copper, Tinned | Copper | Copper; Tinned copper | ||
| Number of Conductors | 6 # | 6 # | 6 # |