Alpha Wire Multi-Conductor & Paired Cables 1898/6C SL002

Description
1898/6C SLATE 500 FT
Request a Quote Datasheet
Description
1898/6C SLATE 500 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 1898/6C SL002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
1898/6C SL002
Multi-Conductor & Paired Cables 1898/6C SL002
1898/6C SLATE 500 FT

1898/6C SLATE 500 FT

Buy Now
Multiple Conductor Cables - 1898/6CSL002-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
1898/6CSL002-ND
Multiple Conductor Cables 1898/6CSL002-ND
6 Conductor Multi-Conductor Cable Slate 18 AWG 500.0' (152.4m)

6 Conductor Multi-Conductor Cable Slate 18 AWG 500.0' (152.4m)

Buy Now Datasheet
Unshielded Multiconductor Cable 6 Conductor 18Awg 500Ft; Cable Shielding Alpha Wire - 04F3514 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multiconductor Cable 6 Conductor 18Awg 500Ft; Cable Shielding Alpha Wire
04F3514
Unshielded Multiconductor Cable 6 Conductor 18Awg 500Ft; Cable Shielding Alpha Wire 04F3514
UNSHIELDED MULTICONDUCTOR CABLE 6 CONDUCTOR 18AWG 500FT; Cable Shielding:Unshielded ; No. of Conductors:6Conducto r; Wire Gauge:18AWG; Conductor Area CSA:0.81mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m RoHS Compliant: Yes

UNSHIELDED MULTICONDUCTOR CABLE 6 CONDUCTOR 18AWG 500FT; Cable Shielding:Unshielded; No. of Conductors:6Conductor; Wire Gauge:18AWG; Conductor Area CSA:0.81mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m RoHS Compliant: Yes

Supplier's Site Datasheet
Cable, Unshielded; 6; 18 AWG; 16 x 30; 0.29 in.; 0.016 in.; Color-Coded PVC - 70140476 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cable, Unshielded; 6; 18 AWG; 16 x 30; 0.29 in.; 0.016 in.; Color-Coded PVC
70140476
Cable, Unshielded; 6; 18 AWG; 16 x 30; 0.29 in.; 0.016 in.; Color-Coded PVC 70140476
Color-Coded PVC Insulated Unshielded Multiconductor Cable, 18 AWG Conductor, 16⁄30 Stranding Conductor: Tinned Copper; Color-Coded PVC Insulation 0.016", Gray PVC Jacket Temperature Range: –20°C to +80°C — AWM, 75°C — CM Cable Styles: UL Type CM, AWM 2509 CSA PCC FT4 Recommend FIT®-221 Heat Shrink Product Be Used with This Product

Color-Coded PVC Insulated Unshielded Multiconductor Cable, 18 AWG Conductor, 16⁄30 Stranding

  • Conductor: Tinned Copper; Color-Coded PVC Insulation 0.016", Gray PVC Jacket
  • Temperature Range: –20°C to +80°C — AWM, 75°C — CM
  • Cable Styles: UL Type CM, AWM 2509 CSA PCC FT4
  • Recommend FIT®-221 Heat Shrink Product Be Used with This Product
Supplier's Site
Alpha Essentials Multi-Conductor Cable - Unshielded - 18 AWG 6 Conductor - Gray - 300V - 500ft - Alpha 1898/6C SL002 - ALP1898/6C-SL002 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Multi-Conductor Cable - Unshielded - 18 AWG 6 Conductor - Gray - 300V - 500ft - Alpha 1898/6C SL002
ALP1898/6C-SL002
Alpha Essentials Multi-Conductor Cable - Unshielded - 18 AWG 6 Conductor - Gray - 300V - 500ft - Alpha 1898/6C SL002 ALP1898/6C-SL002
Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Unshielded, PVC insulation, PVC jacket, 300V, Gray, 500ft, 1898/6C SL002 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1898/6C SL002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 18 NUMBER OF CONDUCTORS : 6 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.278 VOLTAGE : 300V TEMPERATURE : -4°F to +176deg;F -20°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Unshielded, PVC insulation, PVC jacket, 300V, Gray, 500ft, 1898/6C SL002


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1898/6C SL002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 18 NUMBER OF CONDUCTORS : 6 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.278 VOLTAGE : 300V TEMPERATURE : -4°F to +176deg;F -20°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company Allied Electronics, Inc. Lapp Tannehill
Product Category Cable Assemblies Multiconductor Cables Cable Assemblies Control and Instrumentation Cables Control and Instrumentation Cables
Product Number 1898/6C SL002 1898/6CSL002-ND 04F3514 70140476 ALP1898/6C-SL002
Product Name Multi-Conductor & Paired Cables Multiple Conductor Cables Unshielded Multiconductor Cable 6 Conductor 18Awg 500Ft; Cable Shielding Alpha Wire Cable, Unshielded; 6; 18 AWG; 16 x 30; 0.29 in.; 0.016 in.; Color-Coded PVC Alpha Essentials Multi-Conductor Cable - Unshielded - 18 AWG 6 Conductor - Gray - 300V - 500ft - Alpha 1898/6C SL002
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride Polyvinyl Chloride; PVC
Cable Insulation Polyvinyl Chloride Polyvinyl Chloride
Cable Conductor Copper, Tinned Copper Copper; Tinned copper
Number of Conductors 6 # 6 # 6 #
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Standard Cable - Model SAC-211 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-214
Cable Type Coaxial
View Details