Alpha Wire Multi-Conductor & Paired Cables 1898/6C SL001

Description
1000' UNSHIELDED CBL
Request a Quote Datasheet
Description
1000' UNSHIELDED CBL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 1898/6C SL001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
1898/6C SL001
Multi-Conductor & Paired Cables 1898/6C SL001
1000' UNSHIELDED CBL

1000' UNSHIELDED CBL

Buy Now
Control Cable - 1871942 - RS Components, Ltd.
Corby, Northants, United Kingdom
Control Cable
1871942
Control Cable 1871942
Alpha Wire 1898/6C SL001 Control Cable

Alpha Wire 1898/6C SL001 Control Cable

Supplier's Site
Multiple Conductor Cables - 1898/6CSL001-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
1898/6CSL001-ND
Multiple Conductor Cables 1898/6CSL001-ND
6 Conductor Multi-Conductor Cable Slate 18 AWG 1000.0' (304.8m)

6 Conductor Multi-Conductor Cable Slate 18 AWG 1000.0' (304.8m)

Buy Now Datasheet
Cable, Unshielded; 6; 18 AWG; 16 x 30; 0.29 in.; 0.016 in.; Color-Coded PVC - 70140477 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cable, Unshielded; 6; 18 AWG; 16 x 30; 0.29 in.; 0.016 in.; Color-Coded PVC
70140477
Cable, Unshielded; 6; 18 AWG; 16 x 30; 0.29 in.; 0.016 in.; Color-Coded PVC 70140477
Color-Coded PVC Insulated Unshielded Multiconductor Cable, 18 AWG Conductor, 16⁄30 Stranding Conductor: Tinned Copper; Color-Coded PVC Insulation 0.016", Gray PVC Jacket Temperature Range: –20°C to +80°C — AWM, 75°C — CM Cable Styles: UL Type CM, AWM 2509 CSA PCC FT4 Recommend FIT®-221 Heat Shrink Product Be Used with This Product

Color-Coded PVC Insulated Unshielded Multiconductor Cable, 18 AWG Conductor, 16⁄30 Stranding

  • Conductor: Tinned Copper; Color-Coded PVC Insulation 0.016", Gray PVC Jacket
  • Temperature Range: –20°C to +80°C — AWM, 75°C — CM
  • Cable Styles: UL Type CM, AWM 2509 CSA PCC FT4
  • Recommend FIT®-221 Heat Shrink Product Be Used with This Product
Supplier's Site
Unshielded Multiconductor Cable 6 Conductor 18Awg 1000Ft; Cable Shielding Alpha Wire - 85K9676 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multiconductor Cable 6 Conductor 18Awg 1000Ft; Cable Shielding Alpha Wire
85K9676
Unshielded Multiconductor Cable 6 Conductor 18Awg 1000Ft; Cable Shielding Alpha Wire 85K9676
UNSHIELDED MULTICONDUCTOR CABLE 6 CONDUCTOR 18AWG 1000FT; Cable Shielding:Unshielded ; No. of Conductors:6Conducto r; Wire Gauge:18AWG; Conductor Area CSA:0.81mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m RoHS Compliant: Yes

UNSHIELDED MULTICONDUCTOR CABLE 6 CONDUCTOR 18AWG 1000FT; Cable Shielding:Unshielded; No. of Conductors:6Conductor; Wire Gauge:18AWG; Conductor Area CSA:0.81mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m RoHS Compliant: Yes

Supplier's Site Datasheet
Alpha Essentials Multi-Conductor Cable - Unshielded - 18 AWG 6 Conductor - Gray - 300V - 1000ft - Alpha 1898/6C SL001 - ALP1898/6C-SL001 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Multi-Conductor Cable - Unshielded - 18 AWG 6 Conductor - Gray - 300V - 1000ft - Alpha 1898/6C SL001
ALP1898/6C-SL001
Alpha Essentials Multi-Conductor Cable - Unshielded - 18 AWG 6 Conductor - Gray - 300V - 1000ft - Alpha 1898/6C SL001 ALP1898/6C-SL001
Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Unshielded, PVC insulation, PVC jacket, 300V, Gray, 1000ft, 1898/6C SL001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1898/6C SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 18 NUMBER OF CONDUCTORS : 6 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.278 VOLTAGE : 300V TEMPERATURE : -4°F to +176deg;F -20°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Unshielded, PVC insulation, PVC jacket, 300V, Gray, 1000ft, 1898/6C SL001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1898/6C SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 18 NUMBER OF CONDUCTORS : 6 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.278 VOLTAGE : 300V TEMPERATURE : -4°F to +176deg;F -20°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. RS Components, Ltd. DigiKey Allied Electronics, Inc. Newark, An Avnet Company Lapp Tannehill
Product Category Cable Assemblies Cable Assemblies Multiconductor Cables Control and Instrumentation Cables Cable Assemblies Control and Instrumentation Cables
Product Number 1898/6C SL001 1871942 1898/6CSL001-ND 70140477 85K9676 ALP1898/6C-SL001
Product Name Multi-Conductor & Paired Cables Control Cable Multiple Conductor Cables Cable, Unshielded; 6; 18 AWG; 16 x 30; 0.29 in.; 0.016 in.; Color-Coded PVC Unshielded Multiconductor Cable 6 Conductor 18Awg 1000Ft; Cable Shielding Alpha Wire Alpha Essentials Multi-Conductor Cable - Unshielded - 18 AWG 6 Conductor - Gray - 300V - 1000ft - Alpha 1898/6C SL001
Cable Length 1001 ft (3050 dm)
Standards / Certifications RoHS CSA Mark; UL Recognized Component Mark (US and Canadian) RoHS CSA Mark; CE Marking; UL Recognized Component Mark (US and Canadian); UL Approved CSA Approved CE Approved
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride Polyvinyl Chloride; PVC
Cable Insulation Polyvinyl Chloride Polyvinyl Chloride
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N-Male to N-Male Test Cable - C50NMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
Connector Type N-Male
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
Precision Test Cable Assemblies: VNA/PNA Coaxial Test Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Application RF
Cable Type Coaxial
View Details