Manufacturer: Alpha Wire
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1039835-1898/6C-SL00
Color: Grey
Voltage Rating: 300 V
Length: 304.8 m
Shielding: Unshielded
Approvals: CSA, UL
Voltage: 300 V
Number of Conductors: 6
Insulation Material: PVC
Insulation Diameter: 7.0612 mm
Weight: 24.040396 kg
Conductor Material: Copper
Categories: OEM Parts(0-9)
Number of Cores: 6
Popularity: Low
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 80 °C
Mount: Cable
RoHS: Compliant
Min Operating Temperature: -20 °C
REACH SVHC: No SVHC
Wire/Cable Type: Multi-Conductor
Wire/Cable Gauge: 18 AWG
Outside Diameter: 7.366 mm
Insulation Thickness: 508 µm
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1039835-1898/6C-SL001 |
| Product Name | OEM Parts - OEM Parts (0 - 9) - 1898/6C-SL001 |