5 Conductor Multi-Conductor Cable Slate 18 AWG 500.0' (152.4m)
1898/5C SLATE 500 FT
UNSHIELDED MULTICONDUCTOR CABLE 5 CONDUCTOR 18AWG 500FT; Cable Shielding:Unshielded
Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Unshielded, PVC insulation, PVC jacket, 300V, Gray, 500ft, 1898/5C SL002
MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1898/5C SL002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 18 NUMBER OF CONDUCTORS : 5 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.254 VOLTAGE : 300V TEMPERATURE : -4°F to +176deg;F -20°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved
| DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | Lapp Tannehill | |
|---|---|---|---|---|
| Product Category | Multiconductor Cables | Cable Assemblies | Cable Assemblies | Control and Instrumentation Cables |
| Product Number | 1898/5CSL002-ND | 1898/5C SL002 | 04F3511 | ALP1898/5C-SL002 |
| Product Name | Multiple Conductor Cables | Multi-Conductor & Paired Cables | Unshielded Multiconductor Cable 5 Conductor 18Awg 500Ft; Cable Shielding Alpha Wire | Alpha Essentials Multi-Conductor Cable - Unshielded - 18 AWG 5 Conductor - Gray - 300V - 500ft - Alpha 1898/5C SL002 |
| Product Category | Cable | |||
| Cable Jacket | Polyvinyl Chloride | Polyvinyl Chloride; PVC | ||
| Cable Insulation | Polyvinyl Chloride | |||
| Cable Conductor | Copper, Tinned | Copper; Tinned copper | ||
| Number of Conductors | 5 # | 5 # |