Alpha Wire Multi-Conductor & Paired Cables 1898/4C SL002

Description
1898/4C SLATE 500 FT
Request a Quote Datasheet
Description
1898/4C SLATE 500 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 1898/4C SL002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
1898/4C SL002
Multi-Conductor & Paired Cables 1898/4C SL002
1898/4C SLATE 500 FT

1898/4C SLATE 500 FT

Buy Now
Multiple Conductor Cables - 1898/4CSL002-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
1898/4CSL002-ND
Multiple Conductor Cables 1898/4CSL002-ND
4 Conductor Multi-Conductor Cable Slate 18 AWG 500.0' (152.4m)

4 Conductor Multi-Conductor Cable Slate 18 AWG 500.0' (152.4m)

Buy Now Datasheet
Alpha Essentials Multi-Conductor Cable - Unshielded - 18 AWG 4 Conductor - Gray - 300V - 500ft - Alpha 1898/4C SL002 - ALP1898/4C-SL002 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Multi-Conductor Cable - Unshielded - 18 AWG 4 Conductor - Gray - 300V - 500ft - Alpha 1898/4C SL002
ALP1898/4C-SL002
Alpha Essentials Multi-Conductor Cable - Unshielded - 18 AWG 4 Conductor - Gray - 300V - 500ft - Alpha 1898/4C SL002 ALP1898/4C-SL002
Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Unshielded, PVC insulation, PVC jacket, 300V, Gray, 500ft, 1898/4C SL002 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1898/4C SL002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 18 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.231 VOLTAGE : 300V TEMPERATURE : -4°F to +176deg;F -20°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Unshielded, PVC insulation, PVC jacket, 300V, Gray, 500ft, 1898/4C SL002


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1898/4C SL002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 18 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.231 VOLTAGE : 300V TEMPERATURE : -4°F to +176deg;F -20°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Supplier's Site
Cable, Unshielded; 4; 18 AWG; 16 x 30; 0.24 in.; 0.016 in.; Color-Coded PVC - 70138857 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cable, Unshielded; 4; 18 AWG; 16 x 30; 0.24 in.; 0.016 in.; Color-Coded PVC
70138857
Cable, Unshielded; 4; 18 AWG; 16 x 30; 0.24 in.; 0.016 in.; Color-Coded PVC 70138857
Color-Coded PVC Insulated Unshielded Multiconductor Cable, 18 AWG Conductor, 16⁄30 Stranding Conductor: Tinned Copper; Color-Coded PVC Insulation 0.016", Gray PVC Jacket Temperature Range: –20°C to +80°C — AWM, 75°C — CM Cable Styles: UL Type CM, AWM 2509 CSA PCC FT4 Recommend FIT®-221 Heat Shrink Product Be Used with This Product

Color-Coded PVC Insulated Unshielded Multiconductor Cable, 18 AWG Conductor, 16⁄30 Stranding

  • Conductor: Tinned Copper; Color-Coded PVC Insulation 0.016", Gray PVC Jacket
  • Temperature Range: –20°C to +80°C — AWM, 75°C — CM
  • Cable Styles: UL Type CM, AWM 2509 CSA PCC FT4
  • Recommend FIT®-221 Heat Shrink Product Be Used with This Product
Supplier's Site
Unshielded Multiconductor Cable 4 Conductor 18Awg 500Ft; Cable Shielding Alpha Wire - 02F9079 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multiconductor Cable 4 Conductor 18Awg 500Ft; Cable Shielding Alpha Wire
02F9079
Unshielded Multiconductor Cable 4 Conductor 18Awg 500Ft; Cable Shielding Alpha Wire 02F9079
UNSHIELDED MULTICONDUCTOR CABLE 4 CONDUCTOR 18AWG 500FT; Cable Shielding:Unshielded ; No. of Conductors:4Conducto r; Wire Gauge:18AWG; Conductor Area CSA:0.81mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m RoHS Compliant: Yes

UNSHIELDED MULTICONDUCTOR CABLE 4 CONDUCTOR 18AWG 500FT; Cable Shielding:Unshielded; No. of Conductors:4Conductor; Wire Gauge:18AWG; Conductor Area CSA:0.81mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Lapp Tannehill Allied Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Multiconductor Cables Control and Instrumentation Cables Control and Instrumentation Cables Cable Assemblies
Product Number 1898/4C SL002 1898/4CSL002-ND ALP1898/4C-SL002 70138857 02F9079
Product Name Multi-Conductor & Paired Cables Multiple Conductor Cables Alpha Essentials Multi-Conductor Cable - Unshielded - 18 AWG 4 Conductor - Gray - 300V - 500ft - Alpha 1898/4C SL002 Cable, Unshielded; 4; 18 AWG; 16 x 30; 0.24 in.; 0.016 in.; Color-Coded PVC Unshielded Multiconductor Cable 4 Conductor 18Awg 500Ft; Cable Shielding Alpha Wire
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride; PVC Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride Polyvinyl Chloride
Cable Conductor Copper, Tinned Copper; Tinned copper Copper
Number of Conductors 4 # 4 # 4 #
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Low - Loss Cable - Model SAC-18G - A.H. Systems Inc.
Specs
Application RF
Product Type Patch
Cable Type Coaxial
View Details