The Unshielded Multiconductor Cable 4 Conductor 18AWG 1000Ft features four 18 AWG stranded tinned copper conductors, each insulated with a nominal 0.016" PVC wall. The cable is constructed with a minimum of 4.4 twists per foot and is jacketed in slate-colored PVC with a nominal thickness of 0.020". It is rated for a maximum operating temperature of 80°C and has a voltage rating of 300 VRMS. The cable complies with UL AWM/STYLE 2509 and CSA CMG standards, making it suitable for various applications. It is RoHS compliant and does not contain substances of very high concern as per REACH regulations. The cable is packaged in a continuous length of 1000 feet, making it convenient for larger projects.
4 Conductor Multi-Conductor Cable Slate 18 AWG 1000.0' (304.8m)
CABLE 4COND 18AWG SLATE FOOT
1898/4C SLATE 1000 FT
Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Unshielded, PVC insulation, PVC jacket, 300V, Gray, 1000ft, 1898/4C SL001
MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1898/4C SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 18 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.231 VOLTAGE : 300V TEMPERATURE : -4°F to +176deg;F -20°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved
Color-Coded PVC Insulated Unshielded Multiconductor Cable, 18 AWG Conductor, 16⁄30 Stranding
UNSHIELDED MULTICONDUCTOR CABLE 4 CONDUCTOR 18AWG 1000FT; Cable Shielding:Unshielded
| DigiKey | Powell Electronics, Inc. | Lapp Tannehill | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Multiconductor Cables | Cable Assemblies | Control and Instrumentation Cables | Control and Instrumentation Cables | Cable Assemblies |
| Product Number | 216-1898/4CSL001-ND | 1898/4C SL001 | ALP1898/4C-SL001 | 70138858 | 02F9080 |
| Product Name | Multiple Conductor Cables | Multi-Conductor & Paired Cables | Alpha Essentials Multi-Conductor Cable - Unshielded - 18 AWG 4 Conductor - Gray - 300V - 1000ft - Alpha 1898/4C SL001 | Cable, Unshielded; 4; 18 AWG; 16 x 30; 0.24 in.; 0.016 in.; Color-Coded PVC | Unshielded Multiconductor Cable 4 Conductor 18Awg 1000Ft; Cable Shielding Alpha Wire |
| Product Category | Cable | ||||
| Cable Jacket | Polyvinyl Chloride | Polyvinyl Chloride; PVC | Polyvinyl Chloride | ||
| Cable Insulation | Polyvinyl Chloride | Polyvinyl Chloride | |||
| Cable Conductor | Copper, Tinned | Copper; Tinned copper | Copper | ||
| Number of Conductors | 4 # | 4 # | 4 # |