Alpha Wire Multi-Conductor & Paired Cables 1898/19C SL005

Description
1898/19C SLATE 100 FT
Request a Quote Datasheet
Description
1898/19C SLATE 100 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 1898/19C SL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
1898/19C SL005
Multi-Conductor & Paired Cables 1898/19C SL005
1898/19C SLATE 100 FT

1898/19C SLATE 100 FT

Buy Now
Control Cable - 8282389 - RS Components, Ltd.
Corby, Northants, United Kingdom
Control Cable
8282389
Control Cable 8282389
Alpha Wire 1898/19C SL005 Control Cable

Alpha Wire 1898/19C SL005 Control Cable

Supplier's Site
Alpha Essentials Multi-Conductor Cable - Unshielded - 18 AWG 19 Conductor - Gray - 300V - 100ft - Alpha 1898/19C SL005 - ALP1898/19C-SL005 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Multi-Conductor Cable - Unshielded - 18 AWG 19 Conductor - Gray - 300V - 100ft - Alpha 1898/19C SL005
ALP1898/19C-SL005
Alpha Essentials Multi-Conductor Cable - Unshielded - 18 AWG 19 Conductor - Gray - 300V - 100ft - Alpha 1898/19C SL005 ALP1898/19C-SL005
Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Unshielded, PVC insulation, PVC jacket, 300V, Gray, 100ft, 1898/19C SL005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1898/19C SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 18 NUMBER OF CONDUCTORS : 19 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.455 VOLTAGE : 300V TEMPERATURE : -4°F to +176deg;F -20°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Unshielded, PVC insulation, PVC jacket, 300V, Gray, 100ft, 1898/19C SL005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1898/19C SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 18 NUMBER OF CONDUCTORS : 19 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.455 VOLTAGE : 300V TEMPERATURE : -4°F to +176deg;F -20°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Supplier's Site
Unshielded Multiconductor Cable 19 Conductor 18Awg 100Ft; Cable Shielding Alpha Wire - 04F3534 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multiconductor Cable 19 Conductor 18Awg 100Ft; Cable Shielding Alpha Wire
04F3534
Unshielded Multiconductor Cable 19 Conductor 18Awg 100Ft; Cable Shielding Alpha Wire 04F3534
UNSHIELDED MULTICONDUCTOR CABLE 19 CONDUCTOR 18AWG 100FT; Cable Shielding:Unshielded ; No. of Conductors:19Conduct or; Wire Gauge:18AWG; Conductor Area CSA:0.81mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m RoHS Compliant: Yes

UNSHIELDED MULTICONDUCTOR CABLE 19 CONDUCTOR 18AWG 100FT; Cable Shielding:Unshielded; No. of Conductors:19Conductor; Wire Gauge:18AWG; Conductor Area CSA:0.81mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m RoHS Compliant: Yes

Supplier's Site Datasheet
Cable, Unshielded; 19; 18 AWG; 16 x 30;0.47 in.; 0.016 in.; Color-Coded PVC - 70140580 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cable, Unshielded; 19; 18 AWG; 16 x 30;0.47 in.; 0.016 in.; Color-Coded PVC
70140580
Cable, Unshielded; 19; 18 AWG; 16 x 30;0.47 in.; 0.016 in.; Color-Coded PVC 70140580
Color-Coded PVC Insulated Unshielded Multiconductor Cable, 18 AWG Conductor, 16⁄30 Stranding Conductor: Tinned Copper; Color-Coded PVC Insulation 0.016", Gray PVC Jacket Temperature Range: –20°C to +80°C — AWM, 75°C — CM Cable Styles: UL Type CM, AWM 2509 CSA PCC FT4 Recommend FIT®-221 Heat Shrink Product Be Used with This Product

Color-Coded PVC Insulated Unshielded Multiconductor Cable, 18 AWG Conductor, 16⁄30 Stranding

  • Conductor: Tinned Copper; Color-Coded PVC Insulation 0.016", Gray PVC Jacket
  • Temperature Range: –20°C to +80°C — AWM, 75°C — CM
  • Cable Styles: UL Type CM, AWM 2509 CSA PCC FT4
  • Recommend FIT®-221 Heat Shrink Product Be Used with This Product
Supplier's Site

Technical Specifications

  Powell Electronics, Inc. RS Components, Ltd. Lapp Tannehill Newark, An Avnet Company Allied Electronics, Inc.
Product Category Cable Assemblies Cable Assemblies Control and Instrumentation Cables Cable Assemblies Control and Instrumentation Cables
Product Number 1898/19C SL005 8282389 ALP1898/19C-SL005 04F3534 70140580
Product Name Multi-Conductor & Paired Cables Control Cable Alpha Essentials Multi-Conductor Cable - Unshielded - 18 AWG 19 Conductor - Gray - 300V - 100ft - Alpha 1898/19C SL005 Unshielded Multiconductor Cable 19 Conductor 18Awg 100Ft; Cable Shielding Alpha Wire Cable, Unshielded; 19; 18 AWG; 16 x 30;0.47 in.; 0.016 in.; Color-Coded PVC
Cable Length 98.43 ft (300 dm)
Product Type Multiconductor Cable Multiconductor Cable
Cable Jacket Polyvinyl Chloride; PVC Polyvinyl Chloride
Cable Conductor Copper; Tinned copper Copper
Cable Shielding No Shielding; Unshielded No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
BNC Male, 75Ohm Double Shielded Video Cable - SALE-8909 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Application Video
Connector Type BNC
View Details