Alpha Wire Multi-Conductor & Paired Cables 1898/19C SL002

Description
1898/19C SLATE 500 FT
Request a Quote Datasheet
Description
1898/19C SLATE 500 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 1898/19C SL002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
1898/19C SL002
Multi-Conductor & Paired Cables 1898/19C SL002
1898/19C SLATE 500 FT

1898/19C SLATE 500 FT

Buy Now
Unshielded Multiconductor Cable 19 Conductor 18Awg 500Ft; Cable Shielding Alpha Wire - 04F3535 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multiconductor Cable 19 Conductor 18Awg 500Ft; Cable Shielding Alpha Wire
04F3535
Unshielded Multiconductor Cable 19 Conductor 18Awg 500Ft; Cable Shielding Alpha Wire 04F3535
UNSHIELDED MULTICONDUCTOR CABLE 19 CONDUCTOR 18AWG 500FT; Cable Shielding:Unshielded ; No. of Conductors:19Conduct or; Wire Gauge:18AWG; Conductor Area CSA:0.81mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m RoHS Compliant: Yes

UNSHIELDED MULTICONDUCTOR CABLE 19 CONDUCTOR 18AWG 500FT; Cable Shielding:Unshielded; No. of Conductors:19Conductor; Wire Gauge:18AWG; Conductor Area CSA:0.81mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m RoHS Compliant: Yes

Supplier's Site Datasheet
Cable, Unshielded; 19; 18 AWG; 16 x 30;0.47 in.; 0.016 in.; Color-Coded PVC - 70140581 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cable, Unshielded; 19; 18 AWG; 16 x 30;0.47 in.; 0.016 in.; Color-Coded PVC
70140581
Cable, Unshielded; 19; 18 AWG; 16 x 30;0.47 in.; 0.016 in.; Color-Coded PVC 70140581
Color-Coded PVC Insulated Unshielded Multiconductor Cable, 18 AWG Conductor, 16⁄30 Stranding Conductor: Tinned Copper; Color-Coded PVC Insulation 0.016", Gray PVC Jacket Temperature Range: –20°C to +80°C — AWM, 75°C — CM Cable Styles: UL Type CM, AWM 2509 CSA PCC FT4 Recommend FIT®-221 Heat Shrink Product Be Used with This Product

Color-Coded PVC Insulated Unshielded Multiconductor Cable, 18 AWG Conductor, 16⁄30 Stranding

  • Conductor: Tinned Copper; Color-Coded PVC Insulation 0.016", Gray PVC Jacket
  • Temperature Range: –20°C to +80°C — AWM, 75°C — CM
  • Cable Styles: UL Type CM, AWM 2509 CSA PCC FT4
  • Recommend FIT®-221 Heat Shrink Product Be Used with This Product
Supplier's Site
Alpha Essentials Multi-Conductor Cable - Unshielded - 18 AWG 19 Conductor - Gray - 300V - 500ft - Alpha 1898/19C SL002 - ALP1898/19C-SL002 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Multi-Conductor Cable - Unshielded - 18 AWG 19 Conductor - Gray - 300V - 500ft - Alpha 1898/19C SL002
ALP1898/19C-SL002
Alpha Essentials Multi-Conductor Cable - Unshielded - 18 AWG 19 Conductor - Gray - 300V - 500ft - Alpha 1898/19C SL002 ALP1898/19C-SL002
Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Unshielded, PVC insulation, PVC jacket, 300V, Gray, 500ft, 1898/19C SL002 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1898/19C SL002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 18 NUMBER OF CONDUCTORS : 19 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.455 VOLTAGE : 300V TEMPERATURE : -4°F to +176deg;F -20°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Unshielded, PVC insulation, PVC jacket, 300V, Gray, 500ft, 1898/19C SL002


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1898/19C SL002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 18 NUMBER OF CONDUCTORS : 19 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.455 VOLTAGE : 300V TEMPERATURE : -4°F to +176deg;F -20°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Allied Electronics, Inc. Lapp Tannehill
Product Category Cable Assemblies Cable Assemblies Control and Instrumentation Cables Control and Instrumentation Cables
Product Number 1898/19C SL002 04F3535 70140581 ALP1898/19C-SL002
Product Name Multi-Conductor & Paired Cables Unshielded Multiconductor Cable 19 Conductor 18Awg 500Ft; Cable Shielding Alpha Wire Cable, Unshielded; 19; 18 AWG; 16 x 30;0.47 in.; 0.016 in.; Color-Coded PVC Alpha Essentials Multi-Conductor Cable - Unshielded - 18 AWG 19 Conductor - Gray - 300V - 500ft - Alpha 1898/19C SL002
Cable Shielding No Shielding No Shielding; Unshielded
Standards / Certifications RoHS CSA Mark; UL Recognized Component Mark (US and Canadian) CSA Mark; CE Marking; UL Recognized Component Mark (US and Canadian); UL Approved CSA Approved CE Approved
Product Type Multiconductor Cable Multiconductor Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride; PVC
Cable Insulation Polyvinyl Chloride
Unlock Full Specs
to access all available technical data

Similar Products