Alpha Wire Multi-Conductor & Paired Cables 1898/19C SL001

Description
1898/19C SLATE 1000 FT
Request a Quote Datasheet
Description
1898/19C SLATE 1000 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Conductor & Paired Cables - 1898/19C SL001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
1898/19C SL001
Multi-Conductor & Paired Cables 1898/19C SL001
1898/19C SLATE 1000 FT

1898/19C SLATE 1000 FT

Buy Now
Cable, Unshielded; 19; 18 AWG; 16 x 30;0.47 in.; 0.016 in.; Color-Coded PVC - 70140582 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cable, Unshielded; 19; 18 AWG; 16 x 30;0.47 in.; 0.016 in.; Color-Coded PVC
70140582
Cable, Unshielded; 19; 18 AWG; 16 x 30;0.47 in.; 0.016 in.; Color-Coded PVC 70140582
Color-Coded PVC Insulated Unshielded Multiconductor Cable, 18 AWG Conductor, 16⁄30 Stranding Conductor: Tinned Copper; Color-Coded PVC Insulation 0.016", Gray PVC Jacket Temperature Range: –20°C to +80°C — AWM, 75°C — CM Cable Styles: UL Type CM, AWM 2509 CSA PCC FT4 Recommend FIT®-221 Heat Shrink Product Be Used with This Product

Color-Coded PVC Insulated Unshielded Multiconductor Cable, 18 AWG Conductor, 16⁄30 Stranding

  • Conductor: Tinned Copper; Color-Coded PVC Insulation 0.016", Gray PVC Jacket
  • Temperature Range: –20°C to +80°C — AWM, 75°C — CM
  • Cable Styles: UL Type CM, AWM 2509 CSA PCC FT4
  • Recommend FIT®-221 Heat Shrink Product Be Used with This Product
Supplier's Site
Unshielded Multiconductor Cable 19 Conductor 18Awg 1000Ft; Cable Shielding Alpha Wire - 04F3536 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multiconductor Cable 19 Conductor 18Awg 1000Ft; Cable Shielding Alpha Wire
04F3536
Unshielded Multiconductor Cable 19 Conductor 18Awg 1000Ft; Cable Shielding Alpha Wire 04F3536
UNSHIELDED MULTICONDUCTOR CABLE 19 CONDUCTOR 18AWG 1000FT; Cable Shielding:Unshielded ; No. of Conductors:19Conduct or; Wire Gauge:18AWG; Conductor Area CSA:0.81mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m RoHS Compliant: Yes

UNSHIELDED MULTICONDUCTOR CABLE 19 CONDUCTOR 18AWG 1000FT; Cable Shielding:Unshielded; No. of Conductors:19Conductor; Wire Gauge:18AWG; Conductor Area CSA:0.81mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m RoHS Compliant: Yes

Supplier's Site Datasheet
Alpha Essentials Multi-Conductor Cable - Unshielded - 18 AWG 19 Conductor - Gray - 300V - 1000ft - Alpha 1898/19C SL001 - ALP1898/19C-SL001 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Multi-Conductor Cable - Unshielded - 18 AWG 19 Conductor - Gray - 300V - 1000ft - Alpha 1898/19C SL001
ALP1898/19C-SL001
Alpha Essentials Multi-Conductor Cable - Unshielded - 18 AWG 19 Conductor - Gray - 300V - 1000ft - Alpha 1898/19C SL001 ALP1898/19C-SL001
Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Unshielded, PVC insulation, PVC jacket, 300V, Gray, 1000ft, 1898/19C SL001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1898/19C SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 18 NUMBER OF CONDUCTORS : 19 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.455 VOLTAGE : 300V TEMPERATURE : -4°F to +176deg;F -20°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Unshielded, PVC insulation, PVC jacket, 300V, Gray, 1000ft, 1898/19C SL001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1898/19C SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 18 NUMBER OF CONDUCTORS : 19 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.455 VOLTAGE : 300V TEMPERATURE : -4°F to +176deg;F -20°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Allied Electronics, Inc. Newark, An Avnet Company Lapp Tannehill
Product Category Cable Assemblies Control and Instrumentation Cables Cable Assemblies Control and Instrumentation Cables
Product Number 1898/19C SL001 70140582 04F3536 ALP1898/19C-SL001
Product Name Multi-Conductor & Paired Cables Cable, Unshielded; 19; 18 AWG; 16 x 30;0.47 in.; 0.016 in.; Color-Coded PVC Unshielded Multiconductor Cable 19 Conductor 18Awg 1000Ft; Cable Shielding Alpha Wire Alpha Essentials Multi-Conductor Cable - Unshielded - 18 AWG 19 Conductor - Gray - 300V - 1000ft - Alpha 1898/19C SL001
Product Type Multiconductor Cable Multiconductor Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride; PVC
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper Copper; Tinned copper
Standards / Certifications CSA Mark; UL Recognized Component Mark (US and Canadian) RoHS CSA Mark; CE Marking; UL Recognized Component Mark (US and Canadian); UL Approved CSA Approved CE Approved
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Display Screen Portable Ev Charging Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Power Cable
Product Type DisplayPort
View Details
Standard Cable - Model SAC-212 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-58
Cable Type Coaxial
View Details