Alpha Wire Multiple Conductor Cables 1898/15C SL001

Description
15 Conductor Multi-Conductor Cable Slate 18 AWG 1000.0' (304.8m)
Request a Quote Datasheet
Description
15 Conductor Multi-Conductor Cable Slate 18 AWG 1000.0' (304.8m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 1898/15CSL001-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
1898/15CSL001-ND
Multiple Conductor Cables 1898/15CSL001-ND
15 Conductor Multi-Conductor Cable Slate 18 AWG 1000.0' (304.8m)

15 Conductor Multi-Conductor Cable Slate 18 AWG 1000.0' (304.8m)

Buy Now Datasheet
Multiple Conductor Cables - 216-1898/15CSL001-DS-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
216-1898/15CSL001-DS-ND
Multiple Conductor Cables 216-1898/15CSL001-DS-ND
CABLE 15COND 18AWG SLATE FEET

CABLE 15COND 18AWG SLATE FEET

Buy Now Datasheet
Multi-Conductor & Paired Cables - 1898/15C SL001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
1898/15C SL001
Multi-Conductor & Paired Cables 1898/15C SL001
1898/15C SLATE 1000 FT

1898/15C SLATE 1000 FT

Buy Now
Alpha Essentials Multi-Conductor Cable - Unshielded - 18 AWG 15 Conductor - Gray - 300V - 1000ft - Alpha 1898/15C SL001 - ALP1898/15C-SL001 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Multi-Conductor Cable - Unshielded - 18 AWG 15 Conductor - Gray - 300V - 1000ft - Alpha 1898/15C SL001
ALP1898/15C-SL001
Alpha Essentials Multi-Conductor Cable - Unshielded - 18 AWG 15 Conductor - Gray - 300V - 1000ft - Alpha 1898/15C SL001 ALP1898/15C-SL001
Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Unshielded, PVC insulation, PVC jacket, 300V, Gray, 1000ft, 1898/15C SL001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1898/15C SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 18 NUMBER OF CONDUCTORS : 15 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.423 VOLTAGE : 300V TEMPERATURE : -4°F to +176deg;F -20°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Unshielded, PVC insulation, PVC jacket, 300V, Gray, 1000ft, 1898/15C SL001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1898/15C SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 18 NUMBER OF CONDUCTORS : 15 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.423 VOLTAGE : 300V TEMPERATURE : -4°F to +176deg;F -20°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Supplier's Site
Unshielded Multiconductor Cable 15 Conductor 18Awg 1000Ft; Cable Shielding Alpha Wire - 04F3533 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multiconductor Cable 15 Conductor 18Awg 1000Ft; Cable Shielding Alpha Wire
04F3533
Unshielded Multiconductor Cable 15 Conductor 18Awg 1000Ft; Cable Shielding Alpha Wire 04F3533
UNSHIELDED MULTICONDUCTOR CABLE 15 CONDUCTOR 18AWG 1000FT; Cable Shielding:Unshielded ; No. of Conductors:15Conduct or; Wire Gauge:18AWG; Conductor Area CSA:0.81mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m RoHS Compliant: Yes

UNSHIELDED MULTICONDUCTOR CABLE 15 CONDUCTOR 18AWG 1000FT; Cable Shielding:Unshielded; No. of Conductors:15Conductor; Wire Gauge:18AWG; Conductor Area CSA:0.81mm²; Reel Length (Imperial):1000ft; Reel Length (Metric):304.8m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Lapp Tannehill Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies Control and Instrumentation Cables Cable Assemblies
Product Number 1898/15CSL001-ND 1898/15C SL001 ALP1898/15C-SL001 04F3533
Product Name Multiple Conductor Cables Multi-Conductor & Paired Cables Alpha Essentials Multi-Conductor Cable - Unshielded - 18 AWG 15 Conductor - Gray - 300V - 1000ft - Alpha 1898/15C SL001 Unshielded Multiconductor Cable 15 Conductor 18Awg 1000Ft; Cable Shielding Alpha Wire
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride; PVC
Cable Insulation Polyvinyl Chloride
Cable Conductor Copper, Tinned Copper; Tinned copper
Number of Conductors 15 # 15 #
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Type-C To Type-C 90° Fast Charging Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Power Cable
Gender Male-Male
View Details
Standard Cable - Model SAC-210 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-58
Cable Type Coaxial
View Details