The Unshielded Multiconductor Cable features 12 conductors, each made of 18 AWG stranded tinned copper, suitable for various electrical applications. The cable has a nominal insulation thickness of 0.016 inches made from PVC, and a jacket thickness of 0.025 inches, also PVC, with a slate color. It is designed for a temperature range of -20 to 80°C and has a maximum pull tension of 151 lbs. The cable is compliant with UL AWM/STYLE 2509 and CSA TYPE CMG standards, rated for 300 VRMS. It also meets RoHS compliance and does not contain substances of very high concern as per REACH regulations. The cable is packaged in a continuous length of 500 feet.
500' UNSHIELDED CBL , 1
12 Conductor Multi-Conductor Cable Slate 18 AWG 500.0' (152.4m)
Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Unshielded, PVC insulation, PVC jacket, 300V, Gray, 500ft, 1898/12C SL002
MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1898/12C SL002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 18 NUMBER OF CONDUCTORS : 12 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.378 VOLTAGE : 300V TEMPERATURE : -4°F to +176deg;F -20°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved
UNSHIELDED MULTICONDUCTOR CABLE 12 CONDUCTOR 18AWG 500FT; Cable Shielding:Unshielded
| Powell Electronics, Inc. | DigiKey | Lapp Tannehill | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Cable Assemblies | Multiconductor Cables | Control and Instrumentation Cables | Cable Assemblies |
| Product Number | 1898/12C SL002 | 1898/12CSL002-ND | ALP1898/12C-SL002 | 04F3529 |
| Product Name | Multi-Conductor & Paired Cables | Multiple Conductor Cables | Alpha Essentials Multi-Conductor Cable - Unshielded - 18 AWG 12 Conductor - Gray - 300V - 500ft - Alpha 1898/12C SL002 | Unshielded Multiconductor Cable 12 Conductor 18Awg 500Ft; Cable Shielding Alpha Wire |
| Product Category | Cable | |||
| Cable Jacket | Polyvinyl Chloride | Polyvinyl Chloride; PVC | ||
| Cable Insulation | Polyvinyl Chloride | |||
| Cable Conductor | Copper, Tinned | Copper; Tinned copper | ||
| Number of Conductors | 12 # | 12 # |