Alpha Wire Multiple Conductor Cables 1898/10C SL002

Description
10 Conductor Multi-Conductor Cable Slate 18 AWG 500.0' (152.4m)
Request a Quote Datasheet
Description
10 Conductor Multi-Conductor Cable Slate 18 AWG 500.0' (152.4m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 1898/10CSL002-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
1898/10CSL002-ND
Multiple Conductor Cables 1898/10CSL002-ND
10 Conductor Multi-Conductor Cable Slate 18 AWG 500.0' (152.4m)

10 Conductor Multi-Conductor Cable Slate 18 AWG 500.0' (152.4m)

Buy Now Datasheet
Multi-Conductor & Paired Cables - 1898/10C SL002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
1898/10C SL002
Multi-Conductor & Paired Cables 1898/10C SL002
500' UNSHIELDED CBL

500' UNSHIELDED CBL

Buy Now
Cable, Unshielded; 10; 18 AWG; 16 x 30;0.37 in.; 0.016 in.; Color-Coded PVC - 70140596 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cable, Unshielded; 10; 18 AWG; 16 x 30;0.37 in.; 0.016 in.; Color-Coded PVC
70140596
Cable, Unshielded; 10; 18 AWG; 16 x 30;0.37 in.; 0.016 in.; Color-Coded PVC 70140596
Color-Coded PVC Insulated Unshielded Multiconductor Cable, 18 AWG Conductor, 16⁄30 Stranding Conductor: Tinned Copper; Color-Coded PVC Insulation 0.016", Gray PVC Jacket Temperature Range: –20°C to +80°C — AWM, 75°C — CM Cable Styles: UL Type CM, AWM 2509 CSA PCC FT4 Recommend FIT®-221 Heat Shrink Product Be Used with This Product

Color-Coded PVC Insulated Unshielded Multiconductor Cable, 18 AWG Conductor, 16⁄30 Stranding

  • Conductor: Tinned Copper; Color-Coded PVC Insulation 0.016", Gray PVC Jacket
  • Temperature Range: –20°C to +80°C — AWM, 75°C — CM
  • Cable Styles: UL Type CM, AWM 2509 CSA PCC FT4
  • Recommend FIT®-221 Heat Shrink Product Be Used with This Product
Supplier's Site
Unshielded Multiconductor Cable 10 Conductor 18Awg 500Ft; Cable Shielding Alpha Wire - 04F3526 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multiconductor Cable 10 Conductor 18Awg 500Ft; Cable Shielding Alpha Wire
04F3526
Unshielded Multiconductor Cable 10 Conductor 18Awg 500Ft; Cable Shielding Alpha Wire 04F3526
UNSHIELDED MULTICONDUCTOR CABLE 10 CONDUCTOR 18AWG 500FT; Cable Shielding:Unshielded ; No. of Conductors:10Conduct or; Wire Gauge:18AWG; Conductor Area CSA:0.81mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m RoHS Compliant: Yes

UNSHIELDED MULTICONDUCTOR CABLE 10 CONDUCTOR 18AWG 500FT; Cable Shielding:Unshielded; No. of Conductors:10Conductor; Wire Gauge:18AWG; Conductor Area CSA:0.81mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m RoHS Compliant: Yes

Supplier's Site Datasheet
Alpha Essentials Multi-Conductor Cable - Unshielded - 18 AWG 10 Conductor - Gray - 300V - 500ft - Alpha 1898/10C SL002 - ALP1898/10C-SL002 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Multi-Conductor Cable - Unshielded - 18 AWG 10 Conductor - Gray - 300V - 500ft - Alpha 1898/10C SL002
ALP1898/10C-SL002
Alpha Essentials Multi-Conductor Cable - Unshielded - 18 AWG 10 Conductor - Gray - 300V - 500ft - Alpha 1898/10C SL002 ALP1898/10C-SL002
Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Unshielded, PVC insulation, PVC jacket, 300V, Gray, 500ft, 1898/10C SL002 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1898/10C SL002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 18 NUMBER OF CONDUCTORS : 10 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.366 VOLTAGE : 300V TEMPERATURE : -4°F to +176deg;F -20°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Unshielded, PVC insulation, PVC jacket, 300V, Gray, 500ft, 1898/10C SL002


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1898/10C SL002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 18 NUMBER OF CONDUCTORS : 10 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.366 VOLTAGE : 300V TEMPERATURE : -4°F to +176deg;F -20°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Allied Electronics, Inc. Newark, An Avnet Company Lapp Tannehill
Product Category Multiconductor Cables Cable Assemblies Control and Instrumentation Cables Cable Assemblies Control and Instrumentation Cables
Product Number 1898/10CSL002-ND 1898/10C SL002 70140596 04F3526 ALP1898/10C-SL002
Product Name Multiple Conductor Cables Multi-Conductor & Paired Cables Cable, Unshielded; 10; 18 AWG; 16 x 30;0.37 in.; 0.016 in.; Color-Coded PVC Unshielded Multiconductor Cable 10 Conductor 18Awg 500Ft; Cable Shielding Alpha Wire Alpha Essentials Multi-Conductor Cable - Unshielded - 18 AWG 10 Conductor - Gray - 300V - 500ft - Alpha 1898/10C SL002
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride Polyvinyl Chloride; PVC
Cable Insulation Polyvinyl Chloride Polyvinyl Chloride
Cable Conductor Copper, Tinned Copper Copper; Tinned copper
Number of Conductors 10 # 10 # 10 #
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Standard Cable - Model SAC-210 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-58
Cable Type Coaxial
View Details