8 Conductor Multi-Conductor Cable Slate 20 AWG 100.0' (30.5m)
1896/8C SLATE 100 FT
Alpha Wire 1896/8C SL005 Control Cable
Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Unshielded, PVC insulation, PVC jacket, 300V, Gray, 100ft, 1896/8C SL005
MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1896/8C SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 20 NUMBER OF CONDUCTORS : 8 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.273 VOLTAGE : 300V TEMPERATURE : -4°F to +176deg;F -20°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved
PVC Jacket Unshielded Multiconductor Cable, 20 AWG, 0.016 in. Insulation, 7⁄28 Stranding, 75°C
UNSHIELDED MULTICONDUCTOR CABLE, 8 CONDUCTOR, 20AWG, 100FT, 300V; Cable Shielding:Unshielded
| DigiKey | Powell Electronics, Inc. | RS Components, Ltd. | Lapp Tannehill | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Multiconductor Cables | Cable Assemblies | Cable Assemblies | Control and Instrumentation Cables | Control and Instrumentation Cables | Cable Assemblies |
| Product Number | 1896/8CSL005-ND | 1896/8C SL005 | 8282320 | ALP1896/8C-SL005 | 70140469 | 04F3495 |
| Product Name | Multiple Conductor Cables | Multi-Conductor & Paired Cables | Control Cable | Alpha Essentials Multi-Conductor Cable - Unshielded - 20 AWG 8 Conductor - Gray - 300V - 100ft - Alpha 1896/8C SL005 | Multiconductor Cable, Unshielded; 8; 20AWG; 7 x 28; 0.27 in.; 0.016 in.; PVC | Unshielded Multiconductor Cable, 8 Conductor, 20Awg, 100Ft, 300V; Cable Shielding Alpha Wire |
| Product Category | Cable | |||||
| Cable Jacket | Polyvinyl Chloride | Polyvinyl Chloride; PVC | Polyvinyl Chloride | |||
| Cable Insulation | Polyvinyl Chloride | Polyvinyl Chloride | ||||
| Cable Conductor | Copper, Tinned | Copper; Tinned copper | Copper | |||
| Number of Conductors | 8 # | 8 # | 8 # |