Alpha Wire OEM Parts - OEM Parts (0 - 9) - 1896/8C-SL005 1896/8C-SL005

Description
Manufacturer: Alpha Wire Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1041507-1896/8C-SL00 5 Color: Grey Voltage Rating: 300 V Length: 30.48 m Shielding: Unshielded Approvals: CSA, UL Number of Conductors: 8 Mounting: SMD (SMT) Insulation Material: PVC Weight: 2.38136 kg Conductor Material: Copper Categories: OEM Parts(0-9) Case / Package: 100 Number of Cores: 8 Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 75 °C Mount: Cable RoHS: Compliant Min Operating Temperature: -20 °C REACH SVHC: No SVHC Wire/Cable Type: Multi-Conductor Wire/Cable Gauge: 20 AWG Outside Diameter: 6.9 mm Number of Strands: 7
Request a Quote
Description
Manufacturer: Alpha Wire Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1041507-1896/8C-SL00 5 Color: Grey Voltage Rating: 300 V Length: 30.48 m Shielding: Unshielded Approvals: CSA, UL Number of Conductors: 8 Mounting: SMD (SMT) Insulation Material: PVC Weight: 2.38136 kg Conductor Material: Copper Categories: OEM Parts(0-9) Case / Package: 100 Number of Cores: 8 Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 75 °C Mount: Cable RoHS: Compliant Min Operating Temperature: -20 °C REACH SVHC: No SVHC Wire/Cable Type: Multi-Conductor Wire/Cable Gauge: 20 AWG Outside Diameter: 6.9 mm Number of Strands: 7
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (0 - 9) - 1896/8C-SL005 - 1041507-1896/8C-SL005 - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (0 - 9) - 1896/8C-SL005
1041507-1896/8C-SL005
OEM Parts - OEM Parts (0 - 9) - 1896/8C-SL005 1041507-1896/8C-SL005
Manufacturer: Alpha Wire Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1041507-1896/8C-SL00 5 Color: Grey Voltage Rating: 300 V Length: 30.48 m Shielding: Unshielded Approvals: CSA, UL Number of Conductors: 8 Mounting: SMD (SMT) Insulation Material: PVC Weight: 2.38136 kg Conductor Material: Copper Categories: OEM Parts(0-9) Case / Package: 100 Number of Cores: 8 Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 75 °C Mount: Cable RoHS: Compliant Min Operating Temperature: -20 °C REACH SVHC: No SVHC Wire/Cable Type: Multi-Conductor Wire/Cable Gauge: 20 AWG Outside Diameter: 6.9 mm Number of Strands: 7

Manufacturer: Alpha Wire
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1041507-1896/8C-SL005
Color: Grey
Voltage Rating: 300 V
Length: 30.48 m
Shielding: Unshielded
Approvals: CSA, UL
Number of Conductors: 8
Mounting: SMD (SMT)
Insulation Material: PVC
Weight: 2.38136 kg
Conductor Material: Copper
Categories: OEM Parts(0-9)
Case / Package: 100
Number of Cores: 8
Popularity: Low
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 75 °C
Mount: Cable
RoHS: Compliant
Min Operating Temperature: -20 °C
REACH SVHC: No SVHC
Wire/Cable Type: Multi-Conductor
Wire/Cable Gauge: 20 AWG
Outside Diameter: 6.9 mm
Number of Strands: 7

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1041507-1896/8C-SL005
Product Name OEM Parts - OEM Parts (0 - 9) - 1896/8C-SL005
Unlock Full Specs
to access all available technical data