Alpha Wire Control Cable 1896/7C SL005

Description
Alpha Wire 1896/7C SL005 Control Cable
Request a Quote Datasheet
Description
Alpha Wire 1896/7C SL005 Control Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Control Cable - 8282326 - RS Components, Ltd.
Corby, Northants, United Kingdom
Control Cable
8282326
Control Cable 8282326
Alpha Wire 1896/7C SL005 Control Cable

Alpha Wire 1896/7C SL005 Control Cable

Supplier's Site
Multiple Conductor Cables - 1896/7CSL005-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
1896/7CSL005-ND
Multiple Conductor Cables 1896/7CSL005-ND
7 Conductor Multi-Conductor Cable Slate 20 AWG 100.0' (30.5m)

7 Conductor Multi-Conductor Cable Slate 20 AWG 100.0' (30.5m)

Buy Now Datasheet
Multi-Conductor & Paired Cables - 1896/7C SL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
1896/7C SL005
Multi-Conductor & Paired Cables 1896/7C SL005
1896/7C SLATE 100 FT

1896/7C SLATE 100 FT

Buy Now
Alpha Essentials Multi-Conductor Cable - Unshielded - 20 AWG 7 Conductor - Gray - 300V - 100ft - Alpha 1896/7C SL005 - ALP1896/7C-SL005 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Multi-Conductor Cable - Unshielded - 20 AWG 7 Conductor - Gray - 300V - 100ft - Alpha 1896/7C SL005
ALP1896/7C-SL005
Alpha Essentials Multi-Conductor Cable - Unshielded - 20 AWG 7 Conductor - Gray - 300V - 100ft - Alpha 1896/7C SL005 ALP1896/7C-SL005
Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Unshielded, PVC insulation, PVC jacket, 300V, Gray, 100ft, 1896/7C SL005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1896/7C SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 20 NUMBER OF CONDUCTORS : 7 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.251 VOLTAGE : 300V TEMPERATURE : -4°F to +176deg;F -20°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Unshielded, PVC insulation, PVC jacket, 300V, Gray, 100ft, 1896/7C SL005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1896/7C SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 20 NUMBER OF CONDUCTORS : 7 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.251 VOLTAGE : 300V TEMPERATURE : -4°F to +176deg;F -20°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Supplier's Site
Multiconductor Cable, Unshielded; 7; 20AWG; 7 x 28; 0.25 in.; 0.016 in.; PVC - 70140488 - Allied Electronics, Inc.
Fort Worth, TX, USA
Multiconductor Cable, Unshielded; 7; 20AWG; 7 x 28; 0.25 in.; 0.016 in.; PVC
70140488
Multiconductor Cable, Unshielded; 7; 20AWG; 7 x 28; 0.25 in.; 0.016 in.; PVC 70140488
PVC Jacket Unshielded Multiconductor Cable, 20 AWG, 0.016 in. Insulation, 7⁄28 Stranding, 75°C Conductor: Tinned Copper; Color-Coded PVC Insulation 0.016", Gray PVC Jacket Temperature Range: –20°C to +80°C — AWM, 75°C — CM Cable Styles: UL Type CM, AWM 2509 CSA PCC FT4 Recommend FIT®-221 Heat Shrink Product Be Used with This Product

PVC Jacket Unshielded Multiconductor Cable, 20 AWG, 0.016 in. Insulation, 7⁄28 Stranding, 75°C

  • Conductor: Tinned Copper; Color-Coded PVC Insulation 0.016", Gray PVC Jacket
  • Temperature Range: –20°C to +80°C — AWM, 75°C — CM
  • Cable Styles: UL Type CM, AWM 2509 CSA PCC FT4
  • Recommend FIT®-221 Heat Shrink Product Be Used with This Product
Supplier's Site
Unshielded Multiconductor Cable 7 Conductor 20Awg 100Ft; Cable Shielding Alpha Wire - 04F3492 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multiconductor Cable 7 Conductor 20Awg 100Ft; Cable Shielding Alpha Wire
04F3492
Unshielded Multiconductor Cable 7 Conductor 20Awg 100Ft; Cable Shielding Alpha Wire 04F3492
UNSHIELDED MULTICONDUCTOR CABLE 7 CONDUCTOR 20AWG 100FT; Cable Shielding:Unshielded ; No. of Conductors:7Conducto r; Wire Gauge:20AWG; Conductor Area CSA:0.51mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m RoHS Compliant: Yes

UNSHIELDED MULTICONDUCTOR CABLE 7 CONDUCTOR 20AWG 100FT; Cable Shielding:Unshielded; No. of Conductors:7Conductor; Wire Gauge:20AWG; Conductor Area CSA:0.51mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Powell Electronics, Inc. Lapp Tannehill Allied Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Multiconductor Cables Cable Assemblies Control and Instrumentation Cables Control and Instrumentation Cables Cable Assemblies
Product Number 8282326 1896/7CSL005-ND 1896/7C SL005 ALP1896/7C-SL005 70140488 04F3492
Product Name Control Cable Multiple Conductor Cables Multi-Conductor & Paired Cables Alpha Essentials Multi-Conductor Cable - Unshielded - 20 AWG 7 Conductor - Gray - 300V - 100ft - Alpha 1896/7C SL005 Multiconductor Cable, Unshielded; 7; 20AWG; 7 x 28; 0.25 in.; 0.016 in.; PVC Unshielded Multiconductor Cable 7 Conductor 20Awg 100Ft; Cable Shielding Alpha Wire
Cable Length 98.43 ft (300 dm)
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride; PVC Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride Polyvinyl Chloride
Cable Conductor Copper, Tinned Copper; Tinned copper Copper
Unlock Full Specs
to access all available technical data