Alpha Wire Multiple Conductor Cables 1896/6L SL002

Description
6 Conductor Multi-Conductor Cable Slate 20 AWG 500.0' (152.4m)
Request a Quote Datasheet
Description
6 Conductor Multi-Conductor Cable Slate 20 AWG 500.0' (152.4m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 1896/6LSL002-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
1896/6LSL002-ND
Multiple Conductor Cables 1896/6LSL002-ND
6 Conductor Multi-Conductor Cable Slate 20 AWG 500.0' (152.4m)

6 Conductor Multi-Conductor Cable Slate 20 AWG 500.0' (152.4m)

Buy Now Datasheet
Multi-Conductor & Paired Cables - 1896/6L SL002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
1896/6L SL002
Multi-Conductor & Paired Cables 1896/6L SL002
1896/6L SLATE 500 FT

1896/6L SLATE 500 FT

Buy Now
Alpha Essentials Multi-Conductor Low Smoke Zero Halogen (LSZH) Cable - Unshielded - 20 AWG 6 Conductor - Gray - 300V - 500ft - Alpha 1896/6L SL002 - ALP1896/6L-SL002 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Multi-Conductor Low Smoke Zero Halogen (LSZH) Cable - Unshielded - 20 AWG 6 Conductor - Gray - 300V - 500ft - Alpha 1896/6L SL002
ALP1896/6L-SL002
Alpha Essentials Multi-Conductor Low Smoke Zero Halogen (LSZH) Cable - Unshielded - 20 AWG 6 Conductor - Gray - 300V - 500ft - Alpha 1896/6L SL002 ALP1896/6L-SL002
Alpha Essentials Low Smoke Zero Halogen (LSZH) Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Unshielded, Low Smoke Zero Halogen (LSZH) insulation, Low Smoke Zero Halogen (LSZH) jacket, 300V, Gray, 500ft, 1896/6L SL002 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1896/6L SL002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials LSZH AWG/GAUGE : 20 NUMBER OF CONDUCTORS : 6 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : Low Smoke Zero Halogen (LSZH) NOMINAL OD (IN) : 0.261 VOLTAGE : 300V TEMPERATURE : -4°F to +167deg;F -20°C to +75°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Alpha Essentials Low Smoke Zero Halogen (LSZH) Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Unshielded, Low Smoke Zero Halogen (LSZH) insulation, Low Smoke Zero Halogen (LSZH) jacket, 300V, Gray, 500ft, 1896/6L SL002


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1896/6L SL002 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials LSZH AWG/GAUGE : 20 NUMBER OF CONDUCTORS : 6 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : Low Smoke Zero Halogen (LSZH) NOMINAL OD (IN) : 0.261 VOLTAGE : 300V TEMPERATURE : -4°F to +167deg;F -20°C to +75°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Supplier's Site
Ae C&c Lszh / 500 Ft Alpha Wire - 73R0669 - Newark, An Avnet Company
Chicago, IL, United States
Ae C&c Lszh / 500 Ft Alpha Wire
73R0669
Ae C&c Lszh / 500 Ft Alpha Wire 73R0669
AE C&C LSZH / 500 FT

AE C&C LSZH / 500 FT

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Lapp Tannehill Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies Control and Instrumentation Cables Cable Assemblies
Product Number 1896/6LSL002-ND 1896/6L SL002 ALP1896/6L-SL002 73R0669
Product Name Multiple Conductor Cables Multi-Conductor & Paired Cables Alpha Essentials Multi-Conductor Low Smoke Zero Halogen (LSZH) Cable - Unshielded - 20 AWG 6 Conductor - Gray - 300V - 500ft - Alpha 1896/6L SL002 Ae C&c Lszh / 500 Ft Alpha Wire
Product Category Cable
Cable Jacket Low Smoke Zero Halogen (LSZH) Low Smoke Zero Halogen (LSZH)
Cable Insulation Low Smoke Zero Halogen (LSZH)
Cable Conductor Copper, Tinned Copper; Tinned copper
Number of Conductors 6 # 6 #
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies - Coaxial Cables (RF) - C50NMNM.2 - Acme Chip Technology Co., Limited
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Clover Flex 4 Charging Cable - USB-A to USB-C Power by AGOZ - AG-UAC_CLVR-FLX4-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details