The Unshielded Multiconductor Cable, part number 04F3489, features six conductors made of 20 AWG stranded tinned copper. The cable has a nominal insulation thickness of 0.016 inches and a jacket thickness of 0.020 inches, both made from PVC. It is designed for a voltage rating of 300 VRMS and operates within a temperature range of -20 to 80°C. The cable is compliant with UL AWM/STYLE 2509 and CSA TYPE CMG standards, ensuring suitability for various applications. The cable is RoHS compliant and does not contain substances of very high concern as per REACH regulations. It is packaged in a continuous length of 100 feet. The cable's construction includes a minimum of 4 twists per foot, which aids in reducing crosstalk and improving signal integrity.
1896/6C SLATE 100 FT
Alpha Wire 1896/6C SL005 Control Cable
6 Conductor Multi-Conductor Cable Slate 20 AWG 100.0' (30.5m)
PVC Jacket Unshielded Multiconductor Cable, 20 AWG, 0.016 in. Insulation, 7⁄28 Stranding, 75°C
UNSHIELDED MULTICONDUCTOR CABLE, 6 CONDUCTOR, 20AWG, 100FT, 300V; Cable Shielding:Unshielded
Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Unshielded, PVC insulation, PVC jacket, 300V, Gray, 100ft, 1896/6C SL005
MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1896/6C SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 20 NUMBER OF CONDUCTORS : 6 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.251 VOLTAGE : 300V TEMPERATURE : -4°F to +176deg;F -20°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved
| Powell Electronics, Inc. | RS Components, Ltd. | DigiKey | Allied Electronics, Inc. | Newark, An Avnet Company | Lapp Tannehill | |
|---|---|---|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Multiconductor Cables | Control and Instrumentation Cables | Cable Assemblies | Control and Instrumentation Cables |
| Product Number | 1896/6C SL005 | 8282323 | 1896/6CSL005-ND | 70140466 | 04F3489 | ALP1896/6C-SL005 |
| Product Name | Multi-Conductor & Paired Cables | Control Cable | Multiple Conductor Cables | Multiconductor Cable, Unshielded; 6; 20AWG; 7 x 28; 0.25 in.; 0.016 in.; PVC | Unshielded Multiconductor Cable, 6 Conductor, 20Awg, 100Ft, 300V; Cable Shielding Alpha Wire | Alpha Essentials Multi-Conductor Cable - Unshielded - 20 AWG 6 Conductor - Gray - 300V - 100ft - Alpha 1896/6C SL005 |
| Cable Length | 98.43 ft (300 dm) | |||||
| Product Category | Cable | |||||
| Cable Jacket | Polyvinyl Chloride | Polyvinyl Chloride | Polyvinyl Chloride; PVC | |||
| Cable Insulation | Polyvinyl Chloride | Polyvinyl Chloride | ||||
| Cable Conductor | Copper, Tinned | Copper | Copper; Tinned copper |