Alpha Wire Multiple Conductor Cables 1896/5L SL001

Description
5 Conductor Multi-Conductor Cable Slate 20 AWG 1000.0' (304.8m)
Request a Quote Datasheet
Description
5 Conductor Multi-Conductor Cable Slate 20 AWG 1000.0' (304.8m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 1896/5LSL001-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
1896/5LSL001-ND
Multiple Conductor Cables 1896/5LSL001-ND
5 Conductor Multi-Conductor Cable Slate 20 AWG 1000.0' (304.8m)

5 Conductor Multi-Conductor Cable Slate 20 AWG 1000.0' (304.8m)

Buy Now Datasheet
Multi-Conductor & Paired Cables - 1896/5L SL001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
1896/5L SL001
Multi-Conductor & Paired Cables 1896/5L SL001
1896/5L SLATE 1000 FT

1896/5L SLATE 1000 FT

Buy Now
Ae C&c Lszh / 1000 Ft Alpha Wire - 73R0665 - Newark, An Avnet Company
Chicago, IL, United States
Ae C&c Lszh / 1000 Ft Alpha Wire
73R0665
Ae C&c Lszh / 1000 Ft Alpha Wire 73R0665
AE C&C LSZH / 1000 FT

AE C&C LSZH / 1000 FT

Supplier's Site
Alpha Essentials Multi-Conductor Low Smoke Zero Halogen (LSZH) Cable - Unshielded - 20 AWG 5 Conductor - Gray - 300V - 1000ft - Alpha 1896/5L SL001 - ALP1896/5L-SL001 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Multi-Conductor Low Smoke Zero Halogen (LSZH) Cable - Unshielded - 20 AWG 5 Conductor - Gray - 300V - 1000ft - Alpha 1896/5L SL001
ALP1896/5L-SL001
Alpha Essentials Multi-Conductor Low Smoke Zero Halogen (LSZH) Cable - Unshielded - 20 AWG 5 Conductor - Gray - 300V - 1000ft - Alpha 1896/5L SL001 ALP1896/5L-SL001
Alpha Essentials Low Smoke Zero Halogen (LSZH) Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Unshielded, Low Smoke Zero Halogen (LSZH) insulation, Low Smoke Zero Halogen (LSZH) jacket, 300V, Gray, 1000ft, 1896/5L SL001 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1896/5L SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials LSZH AWG/GAUGE : 20 NUMBER OF CONDUCTORS : 5 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : Low Smoke Zero Halogen (LSZH) NOMINAL OD (IN) : 0.24 VOLTAGE : 300V TEMPERATURE : -4°F to +167deg;F -20°C to +75°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Alpha Essentials Low Smoke Zero Halogen (LSZH) Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Unshielded, Low Smoke Zero Halogen (LSZH) insulation, Low Smoke Zero Halogen (LSZH) jacket, 300V, Gray, 1000ft, 1896/5L SL001


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1896/5L SL001 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials LSZH AWG/GAUGE : 20 NUMBER OF CONDUCTORS : 5 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : Low Smoke Zero Halogen (LSZH) NOMINAL OD (IN) : 0.24 VOLTAGE : 300V TEMPERATURE : -4°F to +167deg;F -20°C to +75°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company Lapp Tannehill
Product Category Multiconductor Cables Cable Assemblies Cable Assemblies Control and Instrumentation Cables
Product Number 1896/5LSL001-ND 1896/5L SL001 73R0665 ALP1896/5L-SL001
Product Name Multiple Conductor Cables Multi-Conductor & Paired Cables Ae C&c Lszh / 1000 Ft Alpha Wire Alpha Essentials Multi-Conductor Low Smoke Zero Halogen (LSZH) Cable - Unshielded - 20 AWG 5 Conductor - Gray - 300V - 1000ft - Alpha 1896/5L SL001
Product Category Cable
Cable Jacket Low Smoke Zero Halogen (LSZH) Low Smoke Zero Halogen (LSZH)
Cable Insulation Low Smoke Zero Halogen (LSZH)
Cable Conductor Copper, Tinned Copper; Tinned copper
Number of Conductors 5 # 5 #
Unlock Full Specs
to access all available technical data

Similar Products

Low - Loss Cable - Model SAC-18G - A.H. Systems Inc.
Specs
Application RF
Product Type Patch
Cable Type Coaxial
View Details
HDMI 2.1 Active Optical Cable (AOC), HDMI A Male to HDMI A Male, Black color, 5M Length - 1730001-05M - Qualtek Electronics Corp.
Specs
Application Computer
Cable Length 16.4 ft (50 dm)
Connector Type HDMI A Male
View Details
3 suppliers