Alpha Wire Multiple Conductor Cables 1896/5C SL005

Description
5 Conductor Multi-Conductor Cable Slate 20 AWG 100.0' (30.5m)
Request a Quote Datasheet
Description
5 Conductor Multi-Conductor Cable Slate 20 AWG 100.0' (30.5m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 1896/5CSL005-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
1896/5CSL005-ND
Multiple Conductor Cables 1896/5CSL005-ND
5 Conductor Multi-Conductor Cable Slate 20 AWG 100.0' (30.5m)

5 Conductor Multi-Conductor Cable Slate 20 AWG 100.0' (30.5m)

Buy Now Datasheet
Control Cable - 8282314 - RS Components, Ltd.
Corby, Northants, United Kingdom
Control Cable
8282314
Control Cable 8282314
Alpha Wire 1896/5C SL005 Control Cable

Alpha Wire 1896/5C SL005 Control Cable

Supplier's Site
Multi-Conductor & Paired Cables - 1896/5C SL005 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Multi-Conductor & Paired Cables
1896/5C SL005
Multi-Conductor & Paired Cables 1896/5C SL005
1896/5C SLATE 100 FT

1896/5C SLATE 100 FT

Buy Now
Multiconductor Cable, Unshielded; 5; 20AWG; 7 x 28; 0.23 in.; 0.016 in.; PVC - 70140583 - Allied Electronics, Inc.
Fort Worth, TX, USA
Multiconductor Cable, Unshielded; 5; 20AWG; 7 x 28; 0.23 in.; 0.016 in.; PVC
70140583
Multiconductor Cable, Unshielded; 5; 20AWG; 7 x 28; 0.23 in.; 0.016 in.; PVC 70140583
PVC Jacket Unshielded Multiconductor Cable, 20 AWG, 0.016 in. Insulation, 7⁄28 Stranding, 75°C Conductor: Tinned Copper; Color-Coded PVC Insulation 0.016", Gray PVC Jacket Temperature Range: –20°C to +80°C — AWM, 75°C — CM Cable Styles: UL Type CM, AWM 2509 CSA PCC FT4 Recommend FIT®-221 Heat Shrink Product Be Used with This Product

PVC Jacket Unshielded Multiconductor Cable, 20 AWG, 0.016 in. Insulation, 7⁄28 Stranding, 75°C

  • Conductor: Tinned Copper; Color-Coded PVC Insulation 0.016", Gray PVC Jacket
  • Temperature Range: –20°C to +80°C — AWM, 75°C — CM
  • Cable Styles: UL Type CM, AWM 2509 CSA PCC FT4
  • Recommend FIT®-221 Heat Shrink Product Be Used with This Product
Supplier's Site
Alpha Essentials Multi-Conductor Cable - Unshielded - 20 AWG 5 Conductor - Gray - 300V - 100ft - Alpha 1896/5C SL005 - ALP1896/5C-SL005 - Lapp Tannehill
Savage, MN, United States
Alpha Essentials Multi-Conductor Cable - Unshielded - 20 AWG 5 Conductor - Gray - 300V - 100ft - Alpha 1896/5C SL005
ALP1896/5C-SL005
Alpha Essentials Multi-Conductor Cable - Unshielded - 20 AWG 5 Conductor - Gray - 300V - 100ft - Alpha 1896/5C SL005 ALP1896/5C-SL005
Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Unshielded, PVC insulation, PVC jacket, 300V, Gray, 100ft, 1896/5C SL005 MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1896/5C SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 20 NUMBER OF CONDUCTORS : 5 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.23 VOLTAGE : 300V TEMPERATURE : -4°F to +176deg;F -20°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Alpha Essentials Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Unshielded, PVC insulation, PVC jacket, 300V, Gray, 100ft, 1896/5C SL005


MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1896/5C SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Multi-Conductor AWG/GAUGE : 20 NUMBER OF CONDUCTORS : 5 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : PVC NOMINAL OD (IN) : 0.23 VOLTAGE : 300V TEMPERATURE : -4°F to +176deg;F -20°C to +80°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved

Supplier's Site
Unshielded Multiconductor Cable 5 Conductor 20Awg 100Ft; Cable Shielding Alpha Wire - 04F3486 - Newark, An Avnet Company
Chicago, IL, United States
Unshielded Multiconductor Cable 5 Conductor 20Awg 100Ft; Cable Shielding Alpha Wire
04F3486
Unshielded Multiconductor Cable 5 Conductor 20Awg 100Ft; Cable Shielding Alpha Wire 04F3486
UNSHIELDED MULTICONDUCTOR CABLE 5 CONDUCTOR 20AWG 100FT; Cable Shielding:Unshielded ; No. of Conductors:5Conducto r; Wire Gauge:20AWG; Conductor Area CSA:0.51mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m RoHS Compliant: Yes

UNSHIELDED MULTICONDUCTOR CABLE 5 CONDUCTOR 20AWG 100FT; Cable Shielding:Unshielded; No. of Conductors:5Conductor; Wire Gauge:20AWG; Conductor Area CSA:0.51mm²; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Powell Electronics, Inc. Allied Electronics, Inc. Lapp Tannehill Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies Cable Assemblies Control and Instrumentation Cables Control and Instrumentation Cables Cable Assemblies
Product Number 1896/5CSL005-ND 8282314 1896/5C SL005 70140583 ALP1896/5C-SL005 04F3486
Product Name Multiple Conductor Cables Control Cable Multi-Conductor & Paired Cables Multiconductor Cable, Unshielded; 5; 20AWG; 7 x 28; 0.23 in.; 0.016 in.; PVC Alpha Essentials Multi-Conductor Cable - Unshielded - 20 AWG 5 Conductor - Gray - 300V - 100ft - Alpha 1896/5C SL005 Unshielded Multiconductor Cable 5 Conductor 20Awg 100Ft; Cable Shielding Alpha Wire
Product Category Cable
Cable Jacket Polyvinyl Chloride Polyvinyl Chloride Polyvinyl Chloride; PVC
Cable Insulation Polyvinyl Chloride Polyvinyl Chloride
Cable Conductor Copper, Tinned Copper Copper; Tinned copper
Number of Conductors 5 # 5 # 5 #
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm SMA-Male to N-Male Test Cable - C50SMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 4 ft (6.1 to 12.19 dm)
Connector Type SMA-Male, N-Male
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
High Performance Dynamic Cable Assemblies: Lab-Flex® Series -  - Smiths Interconnect, a Molex company
Specs
Application RF
View Details