4 Conductor Multi-Conductor Cable Slate 20 AWG 100.0' (30.5m)
1896/4L SLATE 100 FT
Alpha Wire 1896/4L SL005 Data Cable
UNSHLD CABLE, 4COND, 20AWG, 100FT; Cable Shielding:Unshielded
Alpha Essentials Low Smoke Zero Halogen (LSZH) Multi-Conductor cable is suited for a broad array of communications and control applications and is constructed to perform reliably electrically, mechanically and environmentally each and every time. Unshielded, Low Smoke Zero Halogen (LSZH) insulation, Low Smoke Zero Halogen (LSZH) jacket, 300V, Gray, 100ft, 1896/4L SL005
MANUFACTURER : Alpha Wire MANUFACTURER PART NUMBER : 1896/4L SL005 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials LSZH AWG/GAUGE : 20 NUMBER OF CONDUCTORS : 4 CONDUCTOR MATERIAL : Tinned copper CONDUCTOR STRANDING : Stranded SHIELDING : Unshielded JACKET COLOR : Gray JACKET MATERIAL : Low Smoke Zero Halogen (LSZH) NOMINAL OD (IN) : 0.219 VOLTAGE : 300V TEMPERATURE : -4°F to +167deg;F -20°C to +75°C ATTRIBUTES : Multi-Conductor STANDARDS/APPROVALS : UL Approved CSA Approved CE Approved
| DigiKey | Powell Electronics, Inc. | RS Components, Ltd. | Newark, An Avnet Company | Lapp Tannehill | |
|---|---|---|---|---|---|
| Product Category | Multiconductor Cables | Cable Assemblies | Cable Assemblies | Cable Assemblies | Control and Instrumentation Cables |
| Product Number | 1896/4LSL005-ND | 1896/4L SL005 | 6733264 | 73R0664 | ALP1896/4L-SL005 |
| Product Name | Multiple Conductor Cables | Multi-Conductor & Paired Cables | Twisted Pair & Multicore Data Cable | Unshld Cable, 4Cond, 20Awg, 100Ft; Cable Shielding Alpha Wire | Alpha Essentials Multi-Conductor Low Smoke Zero Halogen (LSZH) Cable - Unshielded - 20 AWG 4 Conductor - Gray - 300V - 100ft - Alpha 1896/4L SL005 |
| Product Category | Cable | ||||
| Cable Jacket | Low Smoke Zero Halogen (LSZH) | Low Smoke Zero Halogen (LSZH) | |||
| Cable Insulation | Low Smoke Zero Halogen (LSZH) | ||||
| Cable Conductor | Copper, Tinned | Copper; Tinned copper | |||
| Number of Conductors | 4 # | 4 # |